EN
  • EN
  • DE

STSPIN32F0251TR

Part No STSPIN32F0251TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description 250 V THREE-PHASE CONTROLLER WIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr STMicroelectronics
Series STSPIN32F025x
Package Tape & Reel
Applications Home & Industrial
Core Processor ARM® Cortex®-M0
Program Memory Type FLASH (32kB)
Controller Series STM32F031x6x7
RAM Size 4K x 8
Interface I2C, SPI, UART/USART
Number of I/O 21
Voltage - Supply 9V ~ 20V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number STSPIN32
Other Names 497-STSPIN32F0251CT,497-STSPIN32F0251TR,497-STSPIN32F0251DKR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264966-STSPIN32F0251TR
Ultra Librarian 3D Model Ultra Librarian STSPIN32F0251TR CAD Model

Description

STSPIN32F0251TR - Integrated Motor Driver from STMicroelectronics

The STSPIN32F0251TR is a sophisticated integrated motor driver solution from STMicroelectronics, designed to drive brushless DC (BLDC) motors with optimal efficiency and precision. This compact, system-in-package (SiP) integrates a triple half-bridge gate driver with a flexible microcontroller unit (MCU) to provide a high-performance, space-saving option for a wide range of applications including drones, power tools, fans, pumps, and other home appliances.

Key Features

  • Advanced Motor Control: With its integrated 48 MHz ARM® Cortex®-M0 core, the STSPIN32F0251TR is capable of executing complex motor control algorithms, such as field-oriented control (FOC), to ensure smooth and efficient operation of BLDC motors.
  • High-Voltage Operation: The device supports a wide operating voltage range from 6.7 V to 45 V, enabling it to handle a variety of power requirements for different motor applications.
  • Integrated Gate Drivers: The half-bridge gate drivers are capable of driving N-channel power MOSFETs, which are necessary for the inverter stage of BLDC motor control, with a current capability of up to 600 mA.
  • Protection Features: It includes a range of built-in protection features such as over-current, over-temperature, and under-voltage lockout (UVLO) to ensure the longevity and reliability of the motor control solution.
  • Compact Design: The STSPIN32F0251TR comes in a compact 7x7 mm VFQFPN package, which is perfect for applications where space is at a premium.

Applications

The STSPIN32F0251TR is versatile enough to fit into a broad spectrum of BLDC motor-driven applications. It is particularly well-suited for:

  • Home appliances such as air purifiers and robotic vacuum cleaners
  • Power tools like cordless drills and saws
  • Fan controllers for both industrial and consumer applications
  • Drone propulsion systems
  • Small electric vehicles and e-bikes

This integrated solution reduces the complexity of design and the need for multiple components, thereby accelerating time-to-market for designers and engineers. The STSPIN32F0251TR is a testament to STMicroelectronics' commitment to providing advanced, integrated solutions that meet the needs of modern motor control applications.

With its robust feature set and compact size, the STSPIN32F0251TR is an ideal choice for anyone looking to create efficient, reliable, and high-performance motor control systems.

You May Also Be Interested in

Ricoh
Lowest to $23.3784
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
NEC
Lowest to $9.6119
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Ricoh
Need more? Email Us
Ricoh
Lowest to $8.1612

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2008 $55.8072
20+ $5.0879 $101.7580
31+ $4.9289 $152.7959
42+ $4.7699 $200.3358
55+ $4.6109 $253.5995
73+ $4.1339 $301.7747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess