EN
  • EN
  • DE

CY7C64013C-PXC

Part No CY7C64013C-PXC
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 8K FULL SPEED USB 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Series M8™
Package Tube
Product Status Obsolete
Programmable Not Verified
Applications USB Microcontroller
Core Processor M8C
Program Memory Type OTP (8kB)
Controller Series CY7C640xx
RAM Size 256 x 8
Interface I2C, USB, HAPI
Number of I/O 19
Voltage - Supply 4V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-PDIP
Base Product Number CY7C64013
Standard Package 525 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 583007-CY7C64013C-PXC
Ultra Librarian 3D Model Ultra Librarian CY7C64013C-PXC CAD Model

Description

The CY7C64013C-PXC is an application-specific microcontroller from the M8™ series.

  • Application: USB Microcontroller
  • Interface: I2C and USB
  • I/O Pins: 19
  • Program Memory Type: OTP (8kB)
  • RAM Size: 256 x 8
  • Voltage Supply: 4V to 5.25V
  • Package Type: 28-DIP (0.300", 7.62mm)
  • Supplier Device Package: 28-PDIP

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess