EN
  • EN
  • DE

STCCP27ATBR

Part No STCCP27ATBR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 25UTFBGA / Receiver Interface 25-uTFBGA (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Applications Receiver
Voltage - Supply 2.65V ~ 3.6V
Package / Case 25-TFBGA
Supplier Device Package 25-uTFBGA (3x3)
Mounting Type Surface Mount
Base Product Number STCCP27
Standard Package 3,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 344964-STCCP27ATBR
Ultra Librarian 3D Model Ultra Librarian STCCP27ATBR CAD Model

Description

The STCCP27ATBR is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular model is a testament to the company's commitment to providing high-quality solutions for a variety of electronic applications.

Key Features

  • High Performance: The STCCP27ATBR is designed to deliver exceptional performance, making it suitable for demanding applications that require reliable and efficient operation.
  • Energy Efficiency: With energy efficiency in mind, this component helps reduce power consumption, making it an environmentally friendly choice for energy-conscious projects.
  • Robust Design: Built to withstand harsh conditions, the STCCP27ATBR is robust and durable, ensuring a long lifespan even in challenging environments.
  • Advanced Technology: Incorporating the latest semiconductor technologies, this product offers superior functionality that can enhance the capabilities of your electronic designs.

Applications

The versatility of the STCCP27ATBR makes it an ideal choice for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Power management solutions
  • Consumer electronics
  • Communication devices

Technical Specifications

The STCCP27ATBR boasts a comprehensive set of technical specifications that enable it to meet the requirements of various complex systems:

  • Package Type: TQFP-64
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Specified by the manufacturer
  • Quality and Reliability: Meets STMicroelectronics' high standards

In conclusion, the STCCP27ATBR from STMicroelectronics is a top-tier product that combines performance, durability, and energy efficiency. Whether you're working on automotive, industrial, or consumer electronics, this component is designed to exceed your expectations and deliver the results you need for your innovative projects.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess