EN
  • EN
  • DE

STM32W108C8U64TR

Part No STM32W108C8U64TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32BIT 64KB FLASH 48QFN / High-performance, IEEE 802.15.4 wireless system-on-chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32
Packaging Reel package
Part Status Obsolete(EOL)
Applications RF4CE, Remote Control
Core Processor ARM Cortex-M3
Program Memory Type FLASH (64 kB)
Controller Series STM32W
RAM Size 8K x 8
Interface I2C, SPI, UART/USART
Number of I/O 24
Operating Supply Voltage 1.18 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VFQFPN (7x7)
Win Source Part Number 795731-STM32W108C8U64TR
Popularity Medium
Supply and Demand Status Limited
Family Name STM32W108C8
Introduction Date December 03, 2010
ECCN 5A002.a.1.a
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STM32W108C8U64TR CAD Model

Description

STMicroelectronics STM32W108C8U64TR Microcontroller

The STM32W108C8U64TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and versatility in a wide range of applications. This MCU is part of the STM32 series, which is famous for its robust architecture and advanced features. The STM32W108C8U64TR is particularly tailored for RF communications, making it an ideal choice for wireless applications.

Key Features:

  • Integrated 2.4 GHz Transceiver: The MCU comes with a built-in RF transceiver that operates at 2.4 GHz, suitable for IEEE 802.15.4-2006 and ZigBee applications. This feature allows for easy development of wireless communication systems without the need for additional RF hardware.
  • ARM Cortex-M3 Processor: At the heart of the STM32W108C8U64TR is the powerful ARM Cortex-M3 processor, which delivers exceptional computational speed and efficiency, making it perfect for processing complex algorithms and managing multiple tasks simultaneously.
  • Flash Memory: Equipped with 64KB of flash memory, this MCU offers ample space for application code and data storage, ensuring smooth and reliable operation even in demanding scenarios.
  • RAM: It also includes 8KB of RAM, providing the necessary workspace for runtime operations and data manipulation.
  • Low Power Consumption: Designed with energy efficiency in mind, the STM32W108C8U64TR is optimized for low-power operation, which is crucial for battery-powered devices and energy-sensitive applications.
  • Package: The MCU is available in a compact 48-pin QFN package, making it easy to integrate into space-constrained designs.
  • Peripherals and IOs: A rich set of peripherals and I/O options are provided, including GPIOs, timers, UART, SPI, and I2C interfaces, enabling a wide range of functionality and connectivity options.
  • Development Support: STMicroelectronics offers comprehensive development support for the STM32W108C8U64TR, including software libraries, development kits, and reference designs, to accelerate the development process and reduce time to market.

The STM32W108C8U64TR is a powerful and flexible MCU that is well-suited for designers looking to incorporate wireless connectivity into their products. With its robust feature set and support for ZigBee and other RF protocols, it is an excellent choice for applications such as home automation, industrial control, sensor networks, and Internet of Things (IoT) devices.

You May Also Be Interested in

Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $1.6979
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
Lowest to $8.1612
Ricoh
Lowest to $8.1612
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Ricoh
Lowest to $23.3784

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess