EN
  • EN
  • DE

L9616-TR

Part No L9616-TR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN 1MBd Shutdown 5V Automotive 8-Pin SO N T/R / IC TXRX BIDIRECT HI SPEED 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 150mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 091514-L9616-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L9616
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China, Malaysia
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian L9616-TR CAD Model

Description

The L9616-TR is a high-speed CAN (Controller Area Network) transceiver designed by STMicroelectronics, which serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is tailored for automotive applications and industrial automation systems, providing reliable communication with protection features essential for harsh environments.

With the ability to operate at speeds of up to 1 Mbps, the L9616-TR is suitable for high-speed data transmission while ensuring robust signal integrity. Its wide common-mode range and differential receiver with high interference suppression capabilities make it an excellent choice for networks that are exposed to electrical disturbances.

The L9616-TR operates over a broad temperature range from -40°C to +125°C, making it suitable for various operating conditions. It also features thermal protection and an integrated fail-safe feature that ensures a high level of safety by forcing the receiver output to a known state if the bus lines are left floating.

This transceiver is designed with low-power management in mind, featuring a low-current standby mode. It is also compliant with the ISO 11898-2 and ISO 11898-5 standards, ensuring compatibility with established CAN network protocols.

The device is available in an SO-8 package, providing a compact solution that is easy to integrate into a wide range of electronic control units (ECUs) and other CAN-based modules. The L9616-TR version is supplied in tape and reel packaging, which is ideal for automated manufacturing processes.

Key features of the L9616-TR include:

  • ISO 11898-2 and ISO 11898-5 compliant
  • High-speed operation (up to 1 Mbps)
  • Wide common-mode range for electromagnetic immunity
  • Thermal protection and fail-safe features
  • Low-power standby mode
  • Operational temperature range from -40°C to +125°C
  • Available in SO-8 package

In summary, the L9616-TR from STMicroelectronics is a robust and reliable CAN transceiver that offers high-speed communication, excellent electromagnetic compatibility, and a range of safety features, making it a top choice for automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8671 $52.0260
125+ $0.8112 $101.4000
195+ $0.7832 $152.7240
275+ $0.7273 $200.0075
360+ $0.6993 $251.7480
450+ $0.6714 $302.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,870 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess