EN
  • EN
  • DE

STR91X-DK/IAR

Part No STR91X-DK/IAR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR9
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Platform IAR KickStart
Utilized IC / Part STR91xF
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, J-Trace Programmer
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283916-STR91X-DK/IAR
Ultra Librarian 3D Model Ultra Librarian STR91X-DK/IAR CAD Model

Description

STMicroelectronics STR91X-DK/IAR Development Kit

The STR91X-DK/IAR from STMicroelectronics is a comprehensive and versatile development kit designed for professionals and enthusiasts alike who are looking to explore the capabilities of the STR9 microcontroller family. This development kit is specifically tailored to kickstart projects by providing all the necessary tools for system development, performance evaluation, and prototyping with STR9 microcontrollers.

At the heart of the STR91X-DK/IAR kit is the STR9 microcontroller, which is built on an ARM9E core, offering a perfect blend of real-time capabilities with high data bandwidth, making it ideal for a wide range of applications such as industrial control, networking, security, and embedded systems. The microcontroller boasts a rich set of peripherals, including USB, CAN, and Ethernet, and is optimized for both speed and efficiency.

The development kit comes bundled with the IAR Embedded Workbench for ARM, which is an all-in-one development environment known for its powerful compiler and debugger. The IAR workbench provides an intuitive user interface and advanced code optimization techniques, which help in reducing the time to market for products developed using the STR91X-DK/IAR.

Key features of the STR91X-DK/IAR include:

  • A full-featured STR9-compliant evaluation board, complete with a range of interfaces for connectivity and display options.
  • Access to IAR's advanced development tools for efficient coding, debugging, and testing.
  • Extensive documentation and examples that aid in the rapid understanding and integration of the STR9 features.
  • Support for a wide range of operating systems, ensuring developers can work in their preferred environment.
  • An integrated JTAG interface for straightforward programming and debugging.

The development kit also includes a variety of hardware and software examples, which serve as a starting point for developers to build their own applications. These examples demonstrate the capabilities of the STR9 microcontroller and the functionality of the development board, providing a hands-on experience that accelerates the learning process.

Whether you're developing complex embedded systems or simple control applications, the STR91X-DK/IAR development kit from STMicroelectronics offers a robust platform to bring your ideas to life with speed and efficiency.

You May Also Be Interested in

Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess