EN
  • EN
  • DE

STS1TXQTR

Part No STS1TXQTR
Manufacturer STMicroelectronics
Catalog RF Transmitters
Description IC TRANSMITTER RF 1GHZ 20VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Frequency 169MHz, 315MHz, 433MHz, 868MHz, 915MHz
Applications Home/Building Automation, Industrial Control and Monitoring
Modulation or Protocol ASK, FSK, GFSK, MSK, OOK
Data Rate (Max) 500kbps
Power - Output 16dBm
Current - Transmitting 21mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 20-VQFN Exposed Pad
Win Source Part Number 031536-STS1TXQTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS1TXQTR CAD Model

Description

Product Overview: STS1TXQTR from STMicroelectronics

The STS1TXQTR is a state-of-the-art semiconductor device engineered by STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product stands out in the market for its exceptional performance and reliability, catering to a wide range of applications in the electronics industry.

At the heart of the STS1TXQTR is its advanced technology that enables efficient power management and signal processing. The device is designed to operate with high precision and minimal power loss, making it an ideal choice for energy-sensitive applications. Its compact form factor allows for seamless integration into various electronic assemblies, ensuring a small footprint without compromising functionality.

The STS1TXQTR boasts a robust construction that can withstand harsh operating conditions, including high temperatures and voltage fluctuations. This resilience is critical for applications in automotive, industrial, and aerospace sectors, where reliability is paramount. Additionally, the device features built-in protection mechanisms to safeguard against overcurrent, overheating, and electrostatic discharge, further enhancing its durability and lifespan.

STMicroelectronics has equipped the STS1TXQTR with a user-friendly interface that simplifies the design-in process. Engineers can easily configure the device to meet the specific requirements of their projects, thanks to its programmability and compatibility with standard communication protocols. This flexibility is accompanied by comprehensive technical support and documentation provided by STMicroelectronics, ensuring a smooth development experience for customers.

In summary, the STS1TXQTR from STMicroelectronics is a versatile and reliable component that offers advanced features for power management and signal processing. Its robustness, efficiency, and ease of use make it a top choice for designers looking to enhance the performance of their electronic systems. Whether it's for consumer electronics, automotive applications, or industrial automation, the STS1TXQTR is a product that delivers consistent quality and innovation synonymous with the STMicroelectronics brand.

You May Also Be Interested in

Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess