EN
  • EN
  • DE

L9700

Part No L9700
Manufacturer STMicroelectronics
Catalog TVS - Mixed Technology
Description TVS DEVICE MIXED 8MINI DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Technology Mixed Technology
Number of Circuits 6
Applications General Purpose
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-Mini DIP
Base Product Number L9700
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 612007-L9700
Ultra Librarian 3D Model Ultra Librarian L9700 CAD Model

Description

The L9700 from STMicroelectronics is a highly sophisticated automotive-grade system-on-chip designed to meet the rigorous demands of the modern automotive industry. This advanced product is built to enable seamless integration into vehicle systems, ensuring reliability and performance in a range of applications.

Key Features

  • High Integration: The L9700 integrates multiple functions into a single chip, reducing the need for multiple components and simplifying design and assembly processes.
  • Robust Performance: Engineered to withstand the harsh conditions typical of automotive environments, the L9700 operates reliably over a wide temperature range and is resistant to vibration and shock.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the L9700 offers enhanced processing capabilities, improved power efficiency, and superior data handling.

Applications

The versatility of the L9700 makes it suitable for a variety of applications within the automotive sector, including:

  • Engine control units (ECUs)
  • Transmission control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics systems

Quality and Reliability

STMicroelectronics is committed to delivering products that exceed the industry standards for quality and reliability. The L9700 is no exception, having undergone rigorous testing to ensure it meets the stringent requirements of automotive certification.

Environmental Considerations

The L9700 is designed with the environment in mind, featuring energy-efficient operation and compliance with international regulations on hazardous substances, contributing to the development of greener automotive technologies.

Support and Resources

STMicroelectronics provides extensive support for the L9700, including technical documentation, development tools, and software libraries to facilitate design-in and reduce time to market for automotive manufacturers.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9644 $57.8640
150+ $0.7923 $118.8450
230+ $0.7669 $176.3870
315+ $0.7427 $233.9505
405+ $0.7173 $290.5065
540+ $0.6433 $347.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess