EN
  • EN
  • DE

L6747C

Part No L6747C
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8VFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half-Bridge Gate Driver IC Non-Inverting 8-VFDFPN (3x3)
Manufacturer STMicroelectronics
Package Tray
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-VFDFPN (3x3)
Family Name L6747
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922628-L6747C
Ultra Librarian 3D Model Ultra Librarian L6747C CAD Model

Description

Product Overview: L6747C from STMicroelectronics

The L6747C, a high-performance voltage regulator from STMicroelectronics, is designed to deliver precision power management solutions for a variety of applications. This advanced integrated circuit is engineered to provide a stable and reliable power supply, ensuring optimal performance for your electronic devices.

Key Features

  • Versatile Voltage Regulation: The L6747C is capable of regulating a wide range of output voltages, making it suitable for diverse applications that require different levels of power.
  • High Efficiency: With its innovative design, this voltage regulator operates at high efficiency, minimizing energy loss and heat generation, thereby extending the lifespan of your electronic components.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, ensuring safe operation under various conditions.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power supply management.
  • Low Dropout: The L6747C offers low dropout performance, which means it can maintain regulation with a minimal difference between the input voltage and output voltage.

Applications

The L6747C is ideal for a range of applications, including but not limited to:

  • Computer motherboards and graphics cards
  • Networking and telecommunications equipment
  • Industrial control systems
  • Embedded systems

Technical Specifications

The L6747C boasts impressive technical specifications that make it a top choice for power regulation needs:

  • Input Voltage Range: Wide range to accommodate various power sources
  • Output Voltage Accuracy: Ensures precise voltage levels for sensitive electronics
  • Package Type: Available in a package that is easy to integrate into your design
  • Protection Features: Includes overcurrent, overvoltage, and under-voltage lockout protections

In conclusion, the L6747C from STMicroelectronics is a highly adaptable and efficient voltage regulator that offers advanced features for modern electronic applications. Its ability to deliver precise power management, coupled with robust protection mechanisms, makes it an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9575 $62.2375
150+ $0.7866 $117.9900
230+ $0.7611 $175.0530
315+ $0.7369 $232.1235
410+ $0.7126 $292.1660
545+ $0.6387 $348.0915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess