EN
  • EN
  • DE

TDA7116FHTMA1

Part No TDA7116FHTMA1
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description IC TX ASK/FSK 868MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel package
Frequency 866MHz ~ 870MHz
Modulation or Protocol ASK, FSK
Power - Output 13dBm
Current - Transmitting 14.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.1 V ~ 4 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 796556-TDA7116FHTMA1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 5k pcs
Family Name TDA7116F
Introduction Date March 05, 2009
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TDA7116FHTMA1 CAD Model

Description

The Infineon Technologies 796556-TDA7116FHTMA1 is an ASK/FSK modulation or protocol data interface module designed for use in wireless communication systems from Infineon Technologies.

  • Frequency Range: 866MHz to 870MHz
  • Power Output: 13dBm
  • Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
  • Mounting: Surface mount device (SMD)
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 2.1V to 4V
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package Quantity: 5,000 pieces

You May Also Be Interested in

Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Maxim Integrated
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0723 $51.8075
59+ $1.7003 $100.3177
92+ $1.6472 $151.5424
126+ $1.5941 $200.8566
163+ $1.5409 $251.1667
218+ $1.3815 $301.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,255 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess