EN
  • EN
  • DE

L6743Q

Part No L6743Q
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER HIGH CURR 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 12 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, -
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 41V
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 125612-L6743Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6743Q CAD Model

Description

Introducing the L6743Q Controller from STMicroelectronics

The L6743Q is a sophisticated, high-performance controller chip designed by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically engineered to meet the demanding requirements of advanced DC-DC converter applications. With its robust feature set and state-of-the-art technology, the L6743Q is ideal for powering the next generation of electronics.

At the heart of the L6743Q lies a powerful single-phase PWM controller, which is capable of operating at high switching frequencies. This allows for reduced-size power components, leading to a more compact and efficient power supply design. The device supports a wide input voltage range, making it versatile for various applications, from servers and data centers to consumer electronics and embedded systems.

The L6743Q incorporates advanced protection features that ensure the safety and reliability of the power management system. These include over-voltage protection, under-voltage lockout, over-current protection, and thermal shutdown. Such comprehensive protective measures not only safeguard the controller but also extend the lifespan of the end product by preventing damage from electrical anomalies.

One of the key advantages of the L6743Q is its adaptive non-overlapping gate drive, which optimizes the efficiency of the power stage by reducing switching losses. This feature, in conjunction with its built-in high-current drivers, allows for direct driving of the power MOSFETs, resulting in improved overall system performance.

Moreover, the L6743Q offers a high level of programmability and flexibility. Designers can easily adjust operating parameters such as switching frequency, soft-start duration, and over-current protection threshold through external components. This flexibility simplifies the design process and accelerates time-to-market for new products.

STMicroelectronics has also integrated a real-time, adjustable over-current protection system in the L6743Q, which uses an external sense resistor to accurately monitor and control the output current. This feature is particularly important in applications where precise current regulation is critical for performance and safety.

In conclusion, the L6743Q controller from STMicroelectronics is a highly integrated solution that combines performance, efficiency, and protection. It is an ideal choice for designers looking to create sophisticated power management systems for a wide range of applications.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8905 $57.8825
160+ $0.7311 $116.9760
245+ $0.7080 $173.4600
340+ $0.6849 $232.8660
440+ $0.6630 $291.7200
585+ $0.5937 $347.3145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess