EN
  • EN
  • DE

MAX2365EGM-TD

Part No MAX2365EGM-TD
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description DUAL-BAND QUADRATURE TRANSMITTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Series MAX2365
Package Bulk
Product Status Active
Programmable Not Verified
Frequency 1.7GHz ~ 2GHz
Applications TDMA, WAN, Wireless LAN
Power - Output 7.7dBm ~ 10.7dBm
Data Interface SPI
Features PLL Frequency Synthesizer and PA
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209899-MAX2365EGM-TD
Ultra Librarian 3D Model Ultra Librarian MAX2365EGM-TD CAD Model

Description

The MAX2365EGM-TD is a high-performance, low-power, intermediate-frequency (IF) transceiver designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This versatile transceiver is engineered to meet the rigorous demands of wireless communication applications, particularly those in the cellular and connectivity markets.

Key Features

  • Frequency Range: The device is capable of operating over a wide frequency range, making it suitable for various IF applications.
  • High Integration: The MAX2365EGM-TD integrates several functions into a single chip, reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver is ideal for battery-powered devices where power management is critical.
  • Advanced Modulation Support: It supports advanced modulation schemes, enabling robust data transmission and high throughput for wireless communication systems.
  • Compact Size: The compact form factor of the chip allows it to fit into space-constrained applications without compromising performance.

Applications

The MAX2365EGM-TD is suitable for a variety of applications, including but not limited to:

  • Cellular base stations
  • Wireless local loop systems
  • Wireless LANs
  • General IF communication systems

Quality and Reliability

Maxim Integrated is committed to delivering products that exceed industry standards for quality and reliability. The MAX2365EGM-TD is no exception, offering designers a reliable transceiver solution that can withstand the test of time and operate under challenging environmental conditions.

Technical Support and Resources

Maxim Integrated provides comprehensive technical support for the MAX2365EGM-TD, including detailed datasheets, application notes, and design resources to assist engineers in integrating this transceiver into their designs efficiently and effectively.

You May Also Be Interested in

Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7879 $58.9395
12+ $9.6720 $116.0640
19+ $9.3705 $178.0395
26+ $9.0679 $235.7654
33+ $8.7653 $289.2549
45+ $7.8586 $353.6370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess