Products specifications Report Issue?

Max Input Voltage 60 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Input Voltage 40 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Packaging Tape and Reel
RoHS Non-Compliant
Win Source Part Number 1097263-STRG02TR
Categories PMIC - Power Management - Specialized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STRG02TR CAD Model

Description

The STRG02TR from STMicroelectronics is an advanced power management integrated circuit (IC) designed to cater to a wide range of applications requiring efficient power regulation and control. This versatile chip is a key component in the design of power supplies, offering both flexibility and reliability to engineers and designers.

Key Features

  • High-Efficiency Operation: The STRG02TR is engineered for high-efficiency performance, which is critical for reducing heat generation and improving system reliability.
  • Integrated MOSFET: The inclusion of an internal MOSFET allows for reduced external component count, which can save space and cost on the PCB.
  • Wide Input Voltage Range: This IC can handle a broad range of input voltages, making it suitable for various applications and ensuring compatibility with different power sources.
  • Overcurrent Protection: With built-in overcurrent protection, the STRG02TR helps to prevent damage to the power supply and the powered device in the event of a current overload.
  • Thermal Shutdown: The thermal shutdown feature ensures that the IC will turn off if it reaches a temperature that could potentially cause damage, enhancing the safety and longevity of the product.

Applications

The STRG02TR is highly adaptable and can be used in a variety of applications, including but not limited to:

  • Switching power supplies
  • LED lighting systems
  • Consumer electronics
  • Industrial control systems
  • Standby power systems

Technical Specifications

The STRG02TR boasts a robust set of technical specifications that make it a top choice for power management solutions:

  • Package: D2PAK
  • Topology: Quasi-Resonant
  • Output Voltage: Adjustable
  • Switching Frequency: Up to 150 kHz

With its combination of features, the STRG02TR from STMicroelectronics is an excellent choice for designers looking to create efficient, reliable, and compact power management systems.

You May Also Be Interested in

Texas Instruments
IC PHOT FLSH CHRG/IGBT DVR 16QFN
Need more? Email Us
ECAD model for TPS65563ARGTT
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN
Need more? Email Us
ECAD model for TPS25740ARGET
Texas Instruments
Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C ompatible
Need more? Email Us
ECAD model for LP3906SQ-DJXI
NXP / Nexperia
Multiple voltage regulator with switch
Need more? Email Us
ECAD model for TDA3608Q
Texas Instruments
Precision Analog Controller
Need more? Email Us
ECAD model for UC29432DTR
Texas Instruments
5A Step-Down Energy Management Unit (EMU) With PowerWise Adaptive Voltage Scaling (AVS)
Need more? Email Us
ECAD model for LM10500SQ-1.0/NOPB
NXP / Nexperia
IC TRANSCEIVER
Need more? Email Us
ECAD model for UJA1132HW/5V0Y
Maxim Integrated
IC TFT-LCD PWR SUPPLY 20TSSOP
Need more? Email Us
ECAD model for MAX16928BGUP/V+
NXP / Nexperia
Power Management and Audio Circuit | IC PWR MNGMNT ATLAS 3G 247MAPBGA
Lowest to $9.1405
ECAD model for MC13783VK

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.9905 $89.9905
2+ $87.1783 $174.3566
3+ $84.3660 $253.0980
4+ $81.5537 $326.2148
6+ $73.1168 $438.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention