EN
  • EN
  • DE

MC13783VK

Part No MC13783VK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description Power Management and Audio Circuit | IC PWR MNGMNT ATLAS 3G 247MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 247-TFBGA
Supplier Device Package 247-MAPBGA
Family Part Number MC13783
Manufacturer Pack Quantity 240
MSL Level 3 (168 Hours)
Win Source Part Number 1217463-MC13783VK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC13783VK CAD Model

Description

The NXP MC13783VK is a sophisticated power management integrated circuit (IC) designed to meet the complex needs of portable and handheld devices. This versatile chip is an essential component for modern electronics, offering a comprehensive solution for power management and user interface functionality.

At the heart of the MC13783VK lies its ability to efficiently manage power across multiple voltage rails, ensuring optimal performance and extended battery life. With its integrated DC-DC converters, linear regulators, and battery charging capabilities, this IC provides a complete power management system for a wide range of applications, including smartphones, PDAs, and other portable multimedia devices.

Key Features:

  • Multiple Power Outputs: The MC13783VK includes various programmable output voltages that support the core, memory, I/O, and other system voltage requirements.
  • Advanced Battery Charging: With smart battery charging features, the IC supports various battery technologies and optimizes charging to extend battery life and performance.
  • Audio Interface: The chip integrates an audio codec for voice and music applications, providing high-quality audio output and input capabilities.
  • Touchscreen Interface: An integrated touchscreen controller supports resistive touch panels, enhancing user interaction with the device.
  • LED Drivers: Onboard LED drivers allow for direct control of lighting and backlighting in the user interface.
  • Secure Operation: Security features ensure safe and reliable operation of the device, with protections against overvoltage, undervoltage, and thermal overload.

Developers can take advantage of the MC13783VK's flexible communication interfaces, including SPI and I2C, which facilitate easy integration into system designs. The IC also offers customizable options through programmable settings, allowing for tailored solutions that meet specific design requirements.

Overall, the NXP MC13783VK stands out as a robust and feature-rich power management and user interface IC, delivering the performance and versatility needed for today's innovative portable electronics.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess