EN
  • EN
  • DE

UC29432DTR

Part No UC29432DTR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Precision Analog Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Overvoltage Comparator, Optocoupler
Operating Supply Current 500μA
Operating Supply Voltage 2.2 V ~ 24 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1275855-UC29432DTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC29432
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC29432DTR CAD Model

Description

The Texas Instruments UC29432DTR is a highly versatile and efficient voltage regulator designed to cater to a wide range of applications. This product is part of the renowned UCx9xx family, known for their reliability and performance in power management tasks. The UC29432DTR is particularly suited for systems that require a stable and precise voltage supply, making it an ideal choice for both industrial and consumer applications.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be tailored to meet the specific needs of the application. This feature ensures flexibility and adaptability across different platforms.
  • High Efficiency: With its advanced design, the UC29432DTR maintains high efficiency, which is crucial for minimizing heat generation and energy consumption in electronic systems.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection safeguards the device and the system from potential damage due to excessive heat, enhancing the overall reliability of the product.
  • Current Limiting: The current limiting feature prevents overcurrent conditions, which could otherwise lead to component damage or system failure.
  • Low Dropout: The low dropout voltage characteristic of the UC29432DTR makes it suitable for applications where the input voltage is very close to the output voltage, thereby maintaining stable operation even under tight voltage conditions.

Applications

The UC29432DTR's robust design and adjustable output make it highly suitable for a variety of applications, including:

  • Power supplies for digital systems
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Linear power regulators for embedded systems

Product Specifications

The UC29432DTR is available in a small-outline integrated circuit (SOIC) package, ensuring easy integration into various circuit designs. It operates over a wide temperature range, which is testament to its robustness and suitability for challenging environments. The device is also RoHS compliant, adhering to environmental standards and regulations.

In conclusion, the Texas Instruments UC29432DTR voltage regulator is a top-tier component that combines flexibility, efficiency, and protection features to meet the demands of modern electronic systems. Its ability to provide a stable power supply under diverse conditions makes it an indispensable part of any power management solution.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess