EN
  • EN
  • DE

LM10500SQ-1.0/NOPB

Part No LM10500SQ-1.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description 5A Step-Down Energy Management Unit (EMU) With PowerWise Adaptive Voltage Scaling (AVS)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PowerWise
Packaging Reel - TR
Applications Energy Management Unit (EMU)
Operating Supply Current 9mA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-WQFN (5x5)
Win Source Part Number 1196626-LM10500SQ-1.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM10500
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM10500SQ-1.0/NOPB CAD Model

Description

The LM10500SQ-1.0/NOPB is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a fixed output voltage of 1.0V with exceptional accuracy and stability. This component is part of TI's extensive range of power management solutions, tailored to meet the demanding requirements of modern electronic devices.

Key Features

  • Output Voltage: Fixed at 1.0V, providing a precise voltage source for sensitive electronics.
  • High Accuracy: Ensures that the output voltage is maintained with minimal deviation, which is critical for reliable operation.
  • Low Dropout: The LDO can operate with a very small difference between the input and output voltages, which improves efficiency and allows for better performance under varying supply conditions.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the longevity and reliability of the device.
  • Current Limiting: Built-in current limiting safeguards the regulator and downstream components from excessive current draw.
  • Surface-Mount Package: Comes in a compact, surface-mount package suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is manufactured without the use of lead and is compliant with RoHS standards, making it suitable for use in environmentally sensitive applications.

Applications

The LM10500SQ-1.0/NOPB LDO regulator is ideal for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Low-power radios and communication devices
  • Point-of-load power supplies
  • Healthcare and medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM10500SQ-1.0/NOPB is designed to meet the stringent requirements of the most critical applications, ensuring performance and durability. With Texas Instruments' proven track record, customers can trust this LDO regulator to perform consistently over its intended lifespan.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2930 $61.1720
8+ $12.5482 $100.3856
13+ $12.1560 $158.0280
18+ $11.7639 $211.7502
22+ $11.3718 $250.1796
30+ $10.1954 $305.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess