EN
  • EN
  • DE

TDA3608Q

Part No TDA3608Q
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description Multiple voltage regulator with switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265988-TDA3608Q
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3608Q CAD Model

Description

The TDA3608Q is a multifaceted, multiple output voltage regulator designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is specifically engineered to cater to the power management requirements of complex automotive systems. The TDA3608Q is part of a family of car radio power ICs and is widely recognized for its reliability and performance in vehicular applications.

Key Features

  • Multiple Outputs: The TDA3608Q provides three voltage regulators with different output capabilities, making it versatile for powering various components within an automotive system.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life.
  • Protection Circuits: The device includes a range of protection features such as short-circuit protection, thermal shutdown, and switch-on/switch-off safe operation, ensuring the safety and longevity of the electronic systems it powers.
  • Reset Output: An integrated reset output function is available for microprocessor systems, providing a reliable startup and operational performance.

Applications

The TDA3608Q is primarily utilized in automotive environments, offering power supply solutions for car radios, navigation systems, and other in-vehicle infotainment components. Its robust design allows it to withstand the harsh conditions typically found in automotive settings, such as temperature fluctuations and vibrations.

Technical Specifications

  • Supply Voltage Range: 6 V to 18 V
  • Operating Temperature Range: -40°C to +150°C
  • Package: DBS17P, a 17-lead DIL-bent-SIL plastic power package
  • Regulated Output Voltages: Typically 5 V, 8.5 V, and 10 V

The TDA3608Q's commitment to quality and performance, coupled with NXP's reputation as a leading semiconductor manufacturer, makes this voltage regulator a top choice for automotive power management solutions. Its robust feature set ensures reliable operation in a variety of conditions, making it an indispensable component for modern automotive electronics.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess