EN
  • EN
  • DE

UC2843

Part No UC2843
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description CURRENTMODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1275761-UC2843
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2843 CAD Model

Description

STMicroelectronics UC2843 High Performance Current Mode PWM Controller

The UC2843 from STMicroelectronics is a robust and high-performance current mode pulse width modulation (PWM) controller designed for a wide range of power supply applications. This versatile integrated circuit is engineered to provide efficient and reliable control for off-line and DC-to-DC converter designs.

Key Features

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is trimmed to a tight tolerance, ensuring consistent performance across all units.
  • Current Mode Operation: Offers improved transient response and simplified loop compensation over voltage mode PWM controllers.
  • Automatic Feed Forward Compensation: Enhances the response to input voltage variations, contributing to a stable output.
  • Pulse-by-Pulse Current Limiting: Provides effective protection against short-circuit or overload conditions by limiting the maximum current in each cycle.
  • Under-Voltage Lockout with Hysteresis: Protects the device and the power supply by preventing operation when the supply voltage is too low.
  • Double Pulse Suppression: Prevents erroneous outputs that could lead to performance issues or damage to the power stage.
  • High Current Totem Pole Output: Capable of driving large MOSFETs or IGBTs directly, facilitating the design of high-power converters.
  • Low Startup and Operating Current: Minimizes power consumption during both startup and steady-state operation, enhancing the efficiency of the overall system.

Applications

The UC2843 is suitable for a variety of applications, including:

  • Off-Line Power Supplies
  • DC-to-DC Converters
  • Forward and Flyback Regulators
  • Switching Power Supplies
  • Motor Control Systems

Designed with the intent to simplify system design while increasing reliability and performance, the UC2843 is an excellent choice for engineers looking to create sophisticated power supply systems. Its comprehensive set of features makes it a go-to solution for a multitude of power management challenges.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess