EN
  • EN
  • DE

LP3906SQ-DJXI

Part No LP3906SQ-DJXI
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C ompatible
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1203644-LP3906SQ-DJXI
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3906SQ-DJXI CAD Model

Description

The LP3906SQ-DJXI from Texas Instruments is a highly integrated power management IC designed for various applications requiring dual, high-efficiency, low-noise power supplies. This advanced device combines two step-down DC-DC converters and two low-dropout regulators (LDOs) in a compact, 24-pin WQFN package, making it an ideal solution for space-constrained applications.

One of the key features of the LP3906SQ-DJXI is its ability to deliver up to 600mA of continuous output current from each step-down converter, which operates at a fixed frequency of 1.5MHz. This high switching frequency allows the use of small surface-mount inductors and capacitors, reducing the overall solution size. Additionally, the integrated synchronous rectification enhances efficiency by minimizing power loss during the conversion process.

The device also boasts two LDOs, each capable of supplying up to 300mA of output current with excellent transient response and low noise characteristics. This is particularly beneficial for powering noise-sensitive circuits such as RF or analog components. The LP3906SQ-DJXI's LDOs also feature a low dropout voltage, ensuring efficient operation even when the input-to-output differential voltage is minimal.

Flexibility is a hallmark of this product, with an input voltage range of 2.7V to 5.5V, making it suitable for a variety of power sources, including single-cell lithium-ion batteries. The LP3906SQ-DJXI also offers programmable soft-start functions to reduce inrush current during startup, which can be crucial in preventing system instability or damage to sensitive components.

For protection, the LP3906SQ-DJXI includes over-temperature and over-current protection circuits, ensuring reliable operation under adverse conditions. The device also features power-good outputs for real-time monitoring of the system's power status.

In summary, the Texas Instruments LP3906SQ-DJXI is a versatile and efficient solution for designers looking to optimize power management in compact, noise-sensitive electronic systems.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess