EN
  • EN
  • DE

ST75C185CD

Part No ST75C185CD
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW POWER MULTIPLE RS-232 DRIVERS AND RECEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260448-ST75C185CD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST75C185CD CAD Model

Description

ST75C185CD - Low Power 5V RS-232 Transceiver

The ST75C185CD is a versatile and robust RS-232 transceiver chip, expertly designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-quality integrated circuit is specifically engineered to facilitate serial communication in accordance with the RS-232 standard, while operating at a single 5V power supply. Its low power consumption makes it an ideal choice for battery-powered and portable applications where power efficiency is paramount.

The device features a quad driver/receiver configuration, which allows for the simultaneous operation of up to four drivers and five receivers. This capability makes the ST75C185CD suitable for a wide range of communication tasks, including data terminal, data communication equipment, and other multi-point communication networks.

The drivers and receivers of the ST75C185CD are designed to handle data rates up to 120 kbps, providing a reliable and fast data transmission experience. The transceiver's drivers maintain a ±5V output signal level, which ensures compatibility with a broad array of RS-232 ports and a strong signal for reliable communication over longer distances.

One of the key features of the ST75C185CD is its ESD (Electrostatic Discharge) protection. The device is equipped with an ESD protection circuitry, which guards against the damaging effects of static electricity, thus ensuring the longevity and reliability of the product in various working environments.

The ST75C185CD also boasts a low-power shutdown mode, reducing the power consumption to a mere 1µA, which is particularly useful for power-sensitive applications. This feature, combined with its small footprint in a 24-pin SO package, makes the ST75C185CD a compact and energy-efficient solution for modern electronic designs.

In summary, the ST75C185CD from STMicroelectronics is a high-performance RS-232 transceiver that offers low power consumption, high data rate capability, ESD protection, and a small package size, making it an excellent choice for designers looking to incorporate reliable serial communication into their projects.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess