EN
  • EN
  • DE

STR711-SK/IAR

Part No STR711-SK/IAR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Platform IAR KickStart
Utilized IC / Part STR711F
Mounting Type Fixed
Contents Board(s), Cable(s), J-Link Programmer
Base Product Number STR711
Other Names -497-4550,STR711SKIAR,497-4550
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283928-STR711-SK/IAR
Ultra Librarian 3D Model Ultra Librarian STR711-SK/IAR CAD Model

Description

The STR711-SK/IAR is a comprehensive starter kit designed to introduce users to the capabilities of the STR7 microcontroller series from STMicroelectronics, particularly the STR711FR2T6. This starter kit is aimed at providing developers with a flexible and powerful development platform for industrial applications, embedded systems, and other sophisticated control systems.

At the heart of the kit lies the STR711FR2T6 microcontroller, which is based on an ARM7TDMI-S™ core. This 32-bit RISC processor core operates at a frequency of up to 36 MHz and is equipped with a wide range of peripherals. The STR711FR2T6 includes features such as 256 KB of Flash memory, 64 KB of RAM, an LCD parallel interface, USB, CAN, and multiple serial interfaces (UART, SPI, I2C), making it a versatile choice for various applications.

The STR711-SK/IAR starter kit comes bundled with the IAR Embedded Workbench® KickStart Edition, which provides a set of development tools for writing, compiling, and debugging your applications. The IAR Embedded Workbench® is renowned for its optimized compiler and comprehensive debugger, which are instrumental in developing efficient and reliable firmware.

In addition to the development tools, the kit includes a range of hardware features to facilitate rapid prototyping and testing. It features a JTAG interface for debugging, a variety of LEDs and push-buttons for user interaction, and extension headers for connecting to external hardware. The kit also provides an RS232 interface for serial communication, making it easy to integrate with other devices and systems.

The STR711-SK/IAR starter kit is supported by a rich set of documentation and examples, which are designed to help users quickly get up to speed with the hardware and software. Whether you are a seasoned professional or a beginner in embedded systems, this starter kit provides a solid foundation for developing sophisticated applications with the STR7 microcontroller family.

Overall, the STR711-SK/IAR from STMicroelectronics is an ideal starting point for engineers looking to explore the capabilities of the STR7 series and develop applications that require robust performance, connectivity, and reliability.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess