EN
  • EN
  • DE

SPC563M64AVB176

Part No SPC563M64AVB176
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC563M
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC563
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8541.29.0095
Win Source Part Number 1284037-SPC563M64AVB176
Ultra Librarian 3D Model Ultra Librarian SPC563M64AVB176 CAD Model

Description

Introducing the SPC563M64AVB176 Microcontroller from STMicroelectronics

The SPC563M64AVB176 is a high-performance automotive microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the SPC56 32-bit MCU family, designed specifically for automotive applications that demand high levels of reliability and efficiency.

Key Features

  • Advanced e200z3 CPU Core: At the heart of the SPC563M64AVB176 is the e200z3 core, which is based on Power Architecture® technology. This 32-bit CPU core is capable of delivering exceptional processing power, making it ideal for handling complex automotive applications.
  • Memory Configuration: The microcontroller comes equipped with 64KB of RAM and 1.5MB of flash memory, providing ample space for robust application code and data storage.
  • Enhanced Safety Features: With a focus on automotive safety, the SPC563M64AVB176 includes features like Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a safety watchdog timer, ensuring the system's integrity and reliability.
  • Rich Peripherals Set: The device offers a diverse range of peripherals, including multiple CAN interfaces, LIN, DSPI, and FlexRay modules, which facilitate versatile communication options within automotive networks.
  • Operating Conditions: The microcontroller operates over a wide temperature range and is designed to withstand the harsh conditions commonly found in automotive environments.
  • Package and IOs: The SPC563M64AVB176 is available in a 176-pin PBGA package and includes up to 97 GPIOs, providing extensive connectivity options for various automotive applications.

Applications

The SPC563M64AVB176 is specifically tailored for automotive applications, including engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set make it an excellent choice for manufacturers seeking a reliable microcontroller for their automotive solutions.

Conclusion

STMicroelectronics' SPC563M64AVB176 microcontroller is a testament to the company's commitment to providing advanced and reliable solutions for the automotive industry. With its powerful CPU core, extensive memory, advanced safety features, and flexible peripheral set, this microcontroller stands out as a top choice for developers looking to create sophisticated automotive systems.

You May Also Be Interested in

Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess