Products specifications Report Issue?

Categories Development Boards
Features AM3505, AM3517 - series ARM® Cortex®-A8 MPU Embedded Evaluation Board
Manufacturer Texas Instruments
Series Sitara™
Package Box
Part Status Obsolete
Core Processor ARM® Cortex®-A8
Mounting Fixed
Family Name TMDS
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Other Part Number 296-45879, TMDSEVM3517C-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937044-TMDSEVM3517C
Ultra Librarian 3D Model Ultra Librarian TMDSEVM3517C CAD Model

Description

The TMDSEVM3517C by Texas Instruments is a comprehensive evaluation module designed for developers and engineers to assess the capabilities and harness the power of the AM3517/05 microprocessors. This versatile evaluation module is an essential tool for anyone looking to explore the features and performance of Texas Instruments' advanced processors in real-world applications.

Key Features

  • AM3517/05 Microprocessor: At the heart of the TMDSEVM3517C is the AM3517/05 MPU, which is built on the ARM Cortex-A8 core. This processor delivers high-performance computing with low power consumption, making it ideal for industrial, automotive, and consumer electronics applications.
  • On-Board Memory: The module comes equipped with ample memory, including DDR2 RAM and NAND Flash, to support complex operations and storage requirements.
  • Rich Connectivity: With multiple connectivity options such as USB, Ethernet, and serial ports, the TMDSEVM3517C offers extensive interfacing capabilities for a wide range of peripherals and devices.
  • Integrated Graphics: The evaluation module features an integrated graphics engine that supports high-resolution displays, enabling the development of visually rich user interfaces and multimedia applications.
  • Expansion Capabilities: Expansion headers and interfaces are available for additional functionality, allowing developers to add custom or additional hardware components as needed.
  • Software Support: The TMDSEVM3517C is backed by a robust software ecosystem, including Linux and Android support, as well as Texas Instruments' software development kits (SDKs) to accelerate the development process.

Applications

The TMDSEVM3517C is designed for a broad spectrum of applications, ranging from industrial automation and control systems to medical devices, automotive infotainment, and portable consumer electronics. Its high level of integration, performance, and connectivity make it an ideal platform for developing sophisticated and feature-rich products.

Package Contents

The evaluation module package includes the TMDSEVM3517C board, necessary cables, power supply, and comprehensive documentation to jumpstart development. Software and additional resources can be downloaded from the Texas Instruments website to ensure developers have access to the latest tools and information.

You May Also Be Interested in

STMicroelectronics
SPC57 EVAL BRD / SPC57 - MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC57MINT176EMU
Texas Instruments
CONTROLCARD TMS320F2838X EVAL / TMS320F2838x controlCARD C2000™ C28x MCU 32-Bit Embedded Evaluation Board
Lowest to $471.9180
ECAD model for TMDSCNCD28388D
Texas Instruments
TMS320C6727 EVAL BRD / TMS320C6727 C6000™ C67x DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXPDK6727
STMicroelectronics
STM32 NUCLEO-144 DEVELOPMENT BOA
Need more? Email Us
ECAD model for NUCLEO-H745ZI-Q
Texas Instruments
DSP STARTER KIT TMS320VC5509 / TMS320VC5509 DSP Starter Kit C5000™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSDSK5509-0E
Texas Instruments
TMS320DM642 EVAL BRD / TMS320DM642 C6000™, DaVinci™, VelociTI.2™ C64x DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSDMK642-0E
NXP / Nexperia
EVAL BOARD I.MX 8M MINI BT 5.1
Need more? Email Us
ECAD model for 8MMINILPD4-EVKB
Texas Instruments
DIGITAL VID TMS320DM648 EVAL BRD / TMS320DM648 Digital Video DaVinci™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXDVP648
Texas Instruments
EXPERIMENTER TMS320F280049M / TMS320F280049M Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXDOCK280049M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention