EN
  • EN
  • DE

PSD853F2-90JI

Part No PSD853F2-90JI
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC FLASH 1M PARALLEL 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Programmable Peripherals IC 52-PLCC (19.1x19.1)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 52-LCC (J-Lead)
Case / Package 52-PLCC (19.1x19.1)
Family Name PSD853F
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number 497-2022-5, 497-2022-5-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930907-PSD853F2-90JI
Ultra Librarian 3D Model Ultra Librarian PSD853F2-90JI CAD Model

Description

The PSD853F2-90JI is a sophisticated Programmable System Device (PSD) from the renowned semiconductor manufacturer STMicroelectronics. This integrated circuit is designed to meet the specific needs of microcontroller-based systems by offering a flexible, programmable solution that simplifies design and reduces time to market.

Key Features

  • High-Density In-System Programmable (ISP) Flash Memory: The PSD853F2-90JI comes with embedded flash memory that can be programmed in-situ, allowing for easy firmware updates and application adjustments without the need for external programming devices.
  • 90ns Access Time: With an access time of 90 nanoseconds, this device is optimized for high-speed operation, ensuring that data is accessed quickly and efficiently, which is critical for time-sensitive applications.
  • Flexible I/O Configuration: The device offers a highly configurable I/O architecture, enabling designers to tailor the PSD to their specific application requirements, resulting in optimized system performance and resource utilization.
  • Security Features: To protect intellectual property and prevent unauthorized access, the PSD853F2-90JI includes security features that help ensure the integrity and confidentiality of the code stored within the device.

Applications

The PSD853F2-90JI is an ideal choice for a wide range of applications, particularly those requiring a combination of microcontroller flexibility and the reliability of non-volatile memory. Common applications include:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Consumer Electronics

Technical Specifications

Attribute Value Memory Type Flash Memory Size Variable Access Time 90ns Package Type PLCC Mounting Type Surface Mount Operating Temperature Variable

Overall, the PSD853F2-90JI from STMicroelectronics is a powerful and versatile component that offers designers the flexibility, performance, and reliability required for modern microcontroller-based systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess