EN
  • EN
  • DE

P0111MA 1AA3

Part No P0111MA 1AA3
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description IC SCR 0.8A 600V TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 25μA
Voltage - On State (Vtm) (Max) 1.95V
Current - On State (It (AV)) (Max) 500mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1085237-P0111MA 1AA3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Signal Processing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian P0111MA 1AA3 CAD Model

Description

The P0111MA 1AA3 is a high-performance, robust semiconductor device designed and manufactured by STMicroelectronics, a global leader in electronics and semiconductor production. This product is part of STMicroelectronics' extensive line of power management and signal conditioning components, which are widely recognized for their reliability, efficiency, and advanced technology.

Key Features

  • High Voltage Tolerance: The P0111MA 1AA3 is capable of handling high voltage applications, making it suitable for a wide range of industrial and consumer electronics that require stable performance under varying voltage conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this device ensures minimal power loss during operation, contributing to the overall energy-saving goals of modern electronic systems.
  • Robust Thermal Performance: With an excellent thermal management system, the P0111MA 1AA3 operates reliably over a broad temperature range, ensuring consistent performance even under harsh environmental conditions.
  • Compact Form Factor: The device comes in a small package, allowing for easy integration into space-constrained applications without compromising on power or functionality.

Applications

The versatility of the P0111MA 1AA3 makes it an ideal choice for a multitude of applications. It is commonly utilized in:

  • Power supply units
  • Motor control circuits
  • Lighting systems
  • Automotive electronics
  • Telecommunication infrastructure

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The P0111MA 1AA3 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Customers can trust this component to deliver consistent performance and longevity in their products.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5124 $51.2400
240+ $0.4205 $100.9200
370+ $0.4073 $150.7010
510+ $0.3942 $201.0420
660+ $0.3811 $251.5260
880+ $0.3416 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess