EN
  • EN
  • DE

STPSC8H065CT

Part No STPSC8H065CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 4 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 40 µA @ 650 V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STPSC8
Other Names 497-14200-5,-497-14200-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282900-STPSC8H065CT
Ultra Librarian 3D Model Ultra Librarian STPSC8H065CT CAD Model

Description

The STPSC8H065CT from STMicroelectronics is a state-of-the-art Power Schottky Silicon Carbide Diode, designed to offer efficient power conversion in various applications. This diode is a part of ST's SiC diode family that is known for its superior performance in terms of efficiency, reliability, and thermal management when compared to traditional silicon-based diodes.

Key Features

  • No reverse recovery charge: The STPSC8H065CT has no reverse recovery charge, which results in reduced switching losses and increased system efficiency, especially in high-frequency applications.
  • High forward surge capability: This diode is capable of handling high surge currents, ensuring robust performance during abnormal overcurrent conditions.
  • High junction temperature capability: It has a high maximum operating junction temperature, typically up to 175°C, which allows for a wider thermal design margin and reduced cooling requirements.
  • Low forward voltage drop: The low forward voltage drop characteristic of this diode leads to reduced conduction losses and improved overall system efficiency.

Applications

The STPSC8H065CT is highly versatile and is suitable for a wide range of applications. Some of the common applications include:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters
  • Energy storage systems
  • Solar inverters and photovoltaic systems
  • Electric vehicle (EV) charging stations

Product Specifications

The STPSC8H065CT is a dual common cathode diode with a repetitive peak reverse voltage (V<sub>RRM) of 650V and an average forward current (I<sub>F(AV)) of 8A. It is encapsulated in a TO-220AB package, which is widely used and known for its ease of installation and robustness.

Conclusion

With its advanced Silicon Carbide technology, the STPSC8H065CT diode from STMicroelectronics provides a high-efficiency solution for power conversion. Its robustness, high temperature capability, and low power losses make it an excellent choice for designers looking to improve system performance and reliability in a variety of power applications.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2556 $58.6008
44+ $2.6713 $117.5372
67+ $2.5879 $173.3893
93+ $2.5044 $232.9092
120+ $2.4209 $290.5080
160+ $2.1705 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess