EN
  • EN
  • DE

STPS20450CT

Part No STPS20450CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194711-STPS20450CT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20450CT CAD Model

Description

STPS20450CT Power Schottky Rectifier by STMicroelectronics

The STPS20450CT is a robust and efficient dual center-tap Schottky rectifier, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance device is tailored for applications requiring low voltage, high frequency rectification, and is commonly employed in switch-mode power supplies, freewheeling diodes, and polarity protection devices.

Key Features

  • High Junction Temperature Capability: The STPS20450CT is designed to sustain high thermal conditions, with a junction temperature range from -40°C to 150°C, making it suitable for demanding environments.
  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which enhances overall system efficiency by minimizing power losses during conduction.
  • High Surge Current Capability: With its ability to handle high surge currents, the STPS20450CT is well-suited for applications that experience momentary overloads, ensuring reliability and longevity.

Electrical Characteristics

  • Average forward current: 2 x 10A at Tc = 135°C
  • Repetitive peak reverse voltage: 45V
  • Non-repetitive peak forward surge current: 150A at 8.3ms single half sine-wave
  • Forward voltage drop: 0.72V at 10A
  • Reverse leakage current: 150µA at rated VR

Package and Mounting

The STPS20450CT comes in a TO-220AB package, which is designed for through-hole mounting. The package is intended to provide excellent thermal performance and is compatible with various PCB layouts. The device is RoHS compliant and is designed to meet environmental standards, reducing the ecological impact.

Applications

This versatile rectifier is ideal for a variety of applications across multiple industries. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • Power management systems
  • DC-to-DC converters
  • Battery charging systems
  • Automotive applications
  • High-frequency inverters

With its combination of efficiency, reliability, and performance, the STPS20450CT from STMicroelectronics represents a superior choice for designers looking to optimize their power rectification needs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess