EN
  • EN
  • DE

STTH1506TPI

Part No STTH1506TPI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 15A 3TOPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TOP-3I
Win Source Part Number 037200-STTH1506TPI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH1506TPI CAD Model

Description

STTH1506TPI - High Efficiency Ultrafast Diode

The STTH1506TPI is a high-performance ultrafast diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is part of the Turbo 2 ultrafast high voltage series, which is renowned for its low conduction and switching losses. The STTH1506TPI is specifically engineered to enhance the efficiency of high-frequency converters and power supplies.

Key Features

  • High Reverse Voltage Capability: With a repetitive peak reverse voltage (VRRM) of 600V, the STTH1506TPI is suitable for high voltage applications.
  • Ultrafast Switching: The diode has an exceptionally fast reverse recovery time (trr), minimizing energy loss during the switching process and enabling high-efficiency operation.
  • Low Forward Voltage Drop: The device ensures a low forward voltage drop (VF), which reduces conduction losses and improves overall system efficiency.
  • High Surge Current Capability: Its robust design allows for a high surge current capability, ensuring reliability under harsh operating conditions.
  • Insulated Package: The STTH1506TPI comes in an insulated TO-220FP package, providing electrical insulation rated at 2000V RMS. This feature simplifies compliance with safety standards and reduces the need for additional insulation materials.

Applications

The STTH1506TPI is ideal for a variety of applications where high efficiency and reliability are crucial. These include:

  • Switched-mode power supplies (SMPS)
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Power factor correction (PFC) circuits

Reliability and Performance

STMicroelectronics ensures that the STTH1506TPI meets the highest quality and performance standards. The device's robust construction and advanced manufacturing techniques result in a reliable component that can withstand the rigors of demanding industrial and commercial environments. Integrating the STTH1506TPI into your design will contribute to the development of high-performance, energy-efficient products that stand the test of time.

Environmental Compliance

Committed to environmental sustainability, STMicroelectronics has designed the STTH1506TPI to comply with international environmental standards. The diode is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in green applications.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8205 $59.2305
50+ $2.3143 $115.7150
78+ $2.2420 $174.8760
107+ $2.1697 $232.1579
138+ $2.0974 $289.4412
185+ $1.8803 $347.8555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess