Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194792-STTH10L60CFP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH10L60CFP CAD Model

Description

The STTH10L60CFP, manufactured by STMicroelectronics, is a state-of-the-art ultrafast recovery diode designed to meet the demands of modern high-efficiency applications. This component is particularly suited for switch-mode power supplies, high-frequency converters, and power factor correction circuits, where fast and efficient diode performance is crucial.

Key Features

  • High voltage capability: The STTH10L60CFP can withstand voltages up to 600V, making it suitable for high-voltage applications.
  • Ultrafast recovery time: With an exceptionally fast recovery time, this diode minimizes switching losses and improves overall efficiency.
  • Low forward voltage drop: The low drop voltage reduces power dissipation and enhances performance during conduction phases.
  • High robustness and reliability: Built with STMicroelectronics' cutting-edge technology, the STTH10L60CFP is designed for long-term reliability and stability under various operating conditions.

Applications

The versatility of the STTH10L60CFP allows it to be used in a wide range of applications. It is ideal for:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • High-frequency DC/DC converters
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and motor control circuits

Product Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 600V Average Forward Current (I<sub>F(AV)) 10A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 100A Recovery Time (t<sub>rr) Very Fast Operating Junction Temperature (T<sub>j) -40°C to +175°C

With its robust design and superior electrical characteristics, the STTH10L60CFP from STMicroelectronics is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their power electronic systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOTTKY 40V VMD3
Lowest to $0.3260
ECAD model for RB715ZT2L
STMicroelectronics
DIODE ARRAY 45V 20A D2PAK
Need more? Email Us
ECAD model for FERD40U45CG-TR
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 90V TO220FN
Need more? Email Us
ECAD model for RB095T-90
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers FJ 2X
Lowest to $17.9733
ECAD model for MF200DU04FJ
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F2N 1
Need more? Email Us
ECAD model for MF100A06F2N
Rohm Semiconductor
Need more? Email Us
ECAD model for RB095PS3STB
Infineon Technologies
DIODE 650V 30A RAPID2 TO247-3
Lowest to $1.1819
ECAD model for IDW30C65D2XKSA1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 12
Lowest to $22.0653
ECAD model for MD120C08D1
Panjit
TO-220AB, SKY / Diode Array 1 Pair Common Cathode 40 V 10A Through Hole TO-220-3
Need more? Email Us
ECAD model for SB1040CT_T0_00001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention