EN
  • EN
  • DE

STPS3045CP

Part No STPS3045CP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V 3TOPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 570mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 45V
Operating Temperature - Junction 200°C (Max)
Mounting Through Hole
Case / Package TOP-3I
Win Source Part Number 037643-STPS3045CP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS3045CP CAD Model

Description

STPS3045CP Power Schottky Rectifier by STMicroelectronics

The STPS3045CP is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance component is engineered to cater to a wide range of applications, especially in the power management domain where efficient rectification is crucial. The STPS3045CP is particularly suitable for switch-mode power supplies (SMPS), high-frequency DC to DC converters, and as a freewheeling diode in various applications.

Key Features

  • High Junction Temperature: The device can operate at a junction temperature of up to 175°C, which ensures reliability even under high-temperature conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures reduced power loss and superior efficiency, making it ideal for energy-sensitive circuits.
  • High Surge Current Capability: The STPS3045CP is capable of handling high surge currents, providing robust performance during transient conditions.
  • Dual Center Tap Configuration: The rectifier comes in a dual center tap configuration housed in a TO-247 package, which allows for easy installation and thermal management.

Electrical Characteristics

Boasting a repetitive peak reverse voltage (VRRM) of 45V and an average forward current (IF(AV)) of 30A, the STPS3045CP is designed to handle significant power levels. The low forward voltage drop and high switching speed minimize energy loss and improve overall system efficiency.

Applications

The versatility of the STPS3045CP makes it an excellent choice for a variety of applications, including but not limited to:

  • Power supply management in consumer electronics
  • Industrial power systems
  • Telecommunications equipment
  • Automotive electrical systems
  • Battery charging circuits

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the STPS3045CP is no exception. It is manufactured to meet high industry standards, ensuring long-term performance and stability in the most demanding conditions. This component is a testament to STMicroelectronics' dedication to providing advanced semiconductor solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4956 $59.4720
285+ $0.4067 $115.9095
440+ $0.3940 $173.3600
610+ $0.3813 $232.5930
785+ $0.3686 $289.3510
1,050+ $0.3305 $347.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess