Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 900V
Current - Continuous Drain (Id) at 25°C 18.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 299mOhm at 9A, 10V
Vgs(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 43nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1645pF at 100V
Power Dissipation (Maximum) 250W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Part Number Series STP21N
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801148-STP21N90K5
Ultra Librarian 3D Model Ultra Librarian STP21N90K5 CAD Model

Description

The STP21N90K5 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of the MDmesh™ K5 series, which utilizes innovative technology to offer high voltage super-junction MOSFETs with extremely low on-resistance and gate charge.

Key Features

  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 900V, the STP21N90K5 is well-suited for high voltage applications, ensuring robust performance in demanding environments.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is exceptionally low, which minimizes conduction losses and enhances efficiency, making it ideal for power conversion applications.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) reduces switching losses, which is critical for high-frequency operations and contributes to the overall energy efficiency of the system.
  • Fast Recovery Diode: An integrated fast recovery diode provides protection and improves reliability, especially in applications where fast switching is required.
  • Zener-Protected: The gate-source is protected by a non-repetitive Zener diode, which safeguards the device from voltage spikes and enhances its ruggedness.

Applications

The STP21N90K5 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Welding Equipment
  • High Voltage DC/DC Converters
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)

Reliability and Performance

The STP21N90K5 is designed to meet the stringent requirements of industrial applications. It offers a high level of reliability and performance, with a robust thermal design that ensures stability over a wide range of temperatures. Its advanced manufacturing technology also ensures consistent quality and performance across different units.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STP21N90K5 is compliant with RoHS (Restriction of Hazardous Substances) and is designed for eco-friendly applications, reducing the environmental impact of electronic equipment.

You May Also Be Interested in

Microchip Technology
P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 500V 0.1A TO92-3
Lowest to $4.3985
ECAD model for VP2450N3-G
Microsemi Corporation
N-CHANNEL MOSFET | MOSFET N-CH 100V 18LCC
Need more? Email Us
ECAD model for 2N6796U
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=1.7A) | MOSFET N-CH 60V 1.7A 4-DIP
Lowest to $8.8637
ECAD model for IRFD014
STMicroelectronics
N-channel 600V-0.37ohm-10A-TO-220-TO-220FP- IPAK-DPAK Second generation MDmesh Power MOSFET | MOSFET N-CH 600V 10A TO-220FP
Need more? Email Us
ECAD model for STF11NM60N
Rohm Semiconductor
Trans MOSFET P-CH Si 12V 2.5A 6-Pin WEMT Reel package
Lowest to $0.0725
ECAD model for RW1A025ZPT2R
Vishay
Power MOSFET | MOSFET P-CH 60V 8.8A DPAK
Lowest to $0.6910
ECAD model for IRFR9024TRRPBF
Rohm Semiconductor
Lowest to $0.0699
ECAD model for RUM002N05G
Infineon Technologies
HEXFET® Power MOSFET ( VDSS = 100V , RDS(on) = 23mΩ , ID = 57A ) | MOSFET N-CH 100V 57A D2PAK
Lowest to $0.6823
ECAD model for IRF3710SPBF
Rohm Semiconductor
2.5V Drive Nch MOSFET
Lowest to $0.0528
ECAD model for RU1L002SN

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1450 $56.6100
44+ $2.5805 $113.5420
68+ $2.4998 $169.9864
93+ $2.4192 $224.9856
120+ $2.3386 $280.6320
161+ $2.0966 $337.5526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention