EN
  • EN
  • DE

RU1L002SN

Part No RU1L002SN
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Description 2.5V Drive Nch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 185048-RU1L002SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RU1L002SN CAD Model

Description

The RU1L002SN is a P-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for low-voltage switching applications where efficiency and compact size are crucial. It features a low on-resistance, which minimizes power loss during switching, and a small surface mount package, which saves board space. It's commonly found in portable devices and power management circuits.

Applications

  • Load Switching: Used to efficiently switch power to various loads in electronic devices.
  • DC-DC Converters: Employed in step-up and step-down converters to regulate voltage levels.
  • Power Management in Portable Devices: Integrated into battery chargers, power distribution circuits, and other power management functions in smartphones, tablets, and other portable devices.
  • Motor Control: Can be used for low-power motor control applications.
  • Analog Switches: Suitable for use as analog switches in signal routing applications.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Small Surface Mount Package: Allows for compact circuit designs.
  • Logic Level Gate Drive: Can be driven directly by logic signals.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • High Efficiency: Minimizes power loss and extends battery life in portable devices.
  • Reduced Heat Generation: Low on-resistance leads to less heat dissipation.
  • Compact Design: Small package size saves board space.
  • Easy to Use: Logic level gate drive simplifies circuit design.
  • Environmental Compliance: Meets RoHS requirements for environmentally friendly products.

Additional Details

The RU1L002SN operates at low voltages, making it suitable for battery-powered applications. Its low gate charge helps to improve switching speed and reduce switching losses. The device is typically available in a small surface mount package such as a SOP or similar, allowing for high-density circuit layouts.

Typical Specifications:

  • Drain-Source Voltage (VDS): -20V
  • Gate-Source Voltage (VGS): ±12V
  • Continuous Drain Current (ID): -2A (depending on the package and thermal conditions)
  • On-Resistance (RDS(on)): 0.15Ω (at VGS = -4.5V)
  • Gate Charge (Qg): 5nC

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0912 $57.9120
1,540+ $0.0751 $115.6540
2,385+ $0.0728 $173.6280
3,280+ $0.0705 $231.2400
4,240+ $0.0681 $288.7440
5,665+ $0.0612 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess