Products specifications Report Issue?

Product Status Active
Frequency 2GHz ~ 30GHz
P1dB 16.4dBm
Gain 17.5dB
Noise Figure 4.2dB
RF Type 5G, Radar
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 65mA
Test Frequency 2GHz
Grade -
Mounting Type Surface Mount
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Ultra Librarian 3D Model Ultra Librarian AVA-0233LN+ CAD Model

Description

The AVA-0233LN+ is a GaAs pHEMT MMIC Distributed Amplifier that operates from 2 to 30 GHz. The amplifier provides solid performance of 16.3 dB gain, 2.4 dB noise figure, +13.6 dB P1dB, and +25.7 dBm OIP3 from a self-biased single +5V supply drawing only 65 mA. The control voltage bias input VC enables the gain to be varied by over 30 dB across the operating band. The AVA-0233LN+ MMIC amplifier is housed in an industry standard 5x5mm QFN-style package, with RF ports internally matched to 50Ω, facilitating easy integration into microwave system PC boards.

You May Also Be Interested in

NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Lowest to $0.0320
ECAD model for MW6IC1940NBR1
Skyworks Solutions Inc.
RF Amplifier IC 802.11b/g/n/ac, ISM 2.4GHz 20-QFN (4x4)
Lowest to $3.1532
ECAD model for SKY85006-11
NXP / Nexperia
IC AMP CELL 1.6-2.4GHZ TO272WB
Need more? Email Us
ECAD model for MW4IC2020NBR1
Broadcom Limited
IC RF AMP ISM 2.4GHZ 36 MICRO-X
Lowest to $9.0100
ECAD model for MSA-0736-TR1G
Freescale Semiconductor - NXP
IC AMP CDMA 1.9-2.2GHZ TO272WB
Need more? Email Us
ECAD model for MHL19338N
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2.4GHZ 8QFN
Lowest to $1.6421
ECAD model for SE2574BL-R
M/A-Com Technology Solutions
RF Amp Single Power Amp 1GHz 100V 8-Pin QFN EP
Need more? Email Us
ECAD model for NPA1006
Ampleon USA Inc.
RF Amplifier IC 3.4GHz ~ 3.8GHz OMP-400-8G-1
Need more? Email Us
ECAD model for BLM10D3438-70ABGYZ
M/A-Com Technology Solutions
GaN Wideband Power Amplifier, 28 V, 5 W 20 - 2700 MHz
Need more? Email Us
ECAD model for NPA1008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention