Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 185061-RUM002N05G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RUM002N05G CAD Model

Description

The RUM002N05G is an N-channel MOSFET manufactured by Rohm Semiconductor. Designed for efficient power switching, it features a low on-resistance (RDS(on)) and is suitable for a variety of applications, particularly in power management and load switching scenarios.

Applications:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switching
  • Motor Control Applications

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Surface Mount Device (SMD)
  • High-Speed Switching Capability
  • Lead-Free Construction

Benefits

  • Reduces power loss in switching circuits, improving overall efficiency.
  • Enables compact designs due to its surface mount package.
  • Allows for fast switching speeds, suitable for high-frequency applications.
  • Compliant with environmental regulations due to its lead-free construction.

Technical Specifications:

  • Type: N-Channel MOSFET
  • Voltage Rating (VDS): 50V
  • Continuous Drain Current (ID): (Consult datasheet for specific conditions)
  • On-Resistance (RDS(on)): (Consult datasheet for RDS(on) values at different VGS levels)
  • Gate-Source Voltage (VGS): (Consult datasheet for maximum VGS rating)
  • Package: (Consult datasheet for package type and dimensions)

The RUM002N05G N-Channel MOSFET is engineered for applications where minimizing power loss during switching is critical. Its low on-resistance and surface mount design make it suitable for a broad range of power management and switching circuits.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $0.4398
ECAD model for AOD4114
Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to $2.3940
ECAD model for IRF7424TR
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $15.5999
ECAD model for IXTT6N120
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOB405
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.0328
ECAD model for 2N7002HR
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOD4187
Vishay
Power MOSFET | MOSFET N-CH 60V 2.7A SOT223
Lowest to $0.5501
ECAD model for IRFL014TR
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode / Trans MOSFET P-CH 20V 5.5A 6-Pin TSOP
Lowest to $0.0959
ECAD model for AO6409AL
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1366
ECAD model for 4N60L

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0699 $65.0070
2,275+ $0.0569 $129.4475
3,490+ $0.0557 $194.3930
4,765+ $0.0543 $258.7395
6,250+ $0.0517 $323.1250
8,335+ $0.0466 $388.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,338 pieces
MOQ: 930 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention