EN
  • EN
  • DE

MIC2843AYMT

Part No MIC2843AYMT
Manufacturer Micrel
Catalog PMIC - LED Drivers
Description High Efficiency 6 Channel Linear WLED Driver with DAM™ and Ultra Fast PWM™ Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222366-MIC2843AYMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2843AYMT CAD Model

Description

The MIC2843AYMT is a high-efficiency synchronous boost regulator from Micrel (now Microchip Technology). It's designed to provide a stable output voltage from a lower input voltage, making it suitable for battery-powered and portable applications. This regulator features high efficiency and low quiescent current to maximize battery life.

Applications

  • Battery-powered portable devices
  • LED backlighting
  • Boost converters for LCD bias
  • Handheld devices
  • USB power boost

Features

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage: Adjustable up to 40V
  • Switching Frequency: 1.2 MHz
  • High Efficiency: Up to 90%
  • Low Quiescent Current: 20µA
  • Internal Synchronous Rectifier: Eliminates the need for an external Schottky diode
  • Over-Temperature Protection: Prevents damage due to excessive temperature.
  • Under-Voltage Lockout (UVLO): Ensures proper startup and shutdown.

Benefits

  • High Efficiency: Maximizes battery life in portable applications.
  • Wide Input Voltage Range: Operates from a variety of input voltage sources.
  • Adjustable Output Voltage: Allows for flexibility in selecting the desired output voltage.
  • Internal Synchronous Rectifier: Reduces component count and improves efficiency.
  • Small Package Size: Suitable for space-constrained applications.
  • Protection Features: Enhances reliability and prevents damage to the regulator and connected circuitry.

Additional Details

The MIC2843AYMT is typically available in a Thin QFN (TQFN) package. External components, including an inductor, input capacitor, output capacitor, and feedback resistors, are required for operation. The inductor value and capacitor sizes should be selected based on the desired output voltage, output current, and ripple requirements. The feedback resistors determine the output voltage, and their values should be chosen carefully to ensure accurate regulation. The datasheet provides detailed information on component selection and layout guidelines. Proper PCB layout is crucial for minimizing noise and maximizing efficiency. Ensure that the thermal characteristics of the package are considered, and use appropriate thermal management techniques if necessary.

Using the MIC2843AYMT synchronous boost regulator helps enhance battery life and overall efficiency for portable devices. Its application guarantees consistent power delivery and operation, mitigating any instability when powering various applications.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3021 $58.1147
17+ $6.8122 $115.8074
27+ $6.5985 $178.1595
37+ $6.3860 $236.2820
47+ $6.1735 $290.1545
63+ $5.5348 $348.6924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess