EN
  • EN
  • DE

LED2000PUR

Part No LED2000PUR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 3A 8VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 18V
Channel Output Current 3A
Frequency 850kHz
Dimming PWM
Applications Lighting, Signage
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VFQFPN (4x4)
Win Source Part Number 002457-LED2000PUR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LED2000PUR CAD Model

Description

The LED2000PUR from STMicroelectronics is a state-of-the-art LED driver designed to provide a high-efficiency solution for powering LEDs in a variety of applications. This advanced driver is ideal for those looking to maximize the performance and longevity of their LED lighting systems. With its compact size and robust feature set, the LED2000PUR is a versatile choice for both commercial and industrial lighting designs.

The LED2000PUR operates over a wide input voltage range, accommodating various power supplies and ensuring compatibility with a broad range of LED configurations. This flexibility makes it an excellent choice for designers who require a driver that can adapt to different power scenarios without sacrificing performance or efficiency.

One of the key features of the LED2000PUR is its high efficiency, which not only reduces energy consumption but also minimizes heat generation. This contributes to a longer lifespan for both the driver and the LEDs it powers. Furthermore, the driver includes thermal protection mechanisms that safeguard the system against overheating, ensuring reliable operation even under challenging conditions.

The LED2000PUR is equipped with a dimming control feature that allows for smooth and precise adjustment of the LED brightness. This dimming capability is essential for applications that require variable lighting conditions or wish to create ambient effects. Additionally, the driver's fast start-up time ensures that the LEDs reach full brightness quickly, without any perceptible delay.

Designed with the user in mind, the LED2000PUR includes protection against open-circuit and short-circuit conditions, enhancing the safety and durability of the lighting system. The device also features an adjustable overcurrent protection threshold, allowing for fine-tuning to match specific LED requirements.

In summary, the LED2000PUR from STMicroelectronics is a highly efficient, flexible, and reliable LED driver that meets the needs of modern lighting applications. Its combination of performance, protection features, and dimming capabilities make it a top choice for designers seeking to create advanced, energy-saving lighting solutions.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1844 $53.2980
105+ $0.9718 $102.0390
160+ $0.9415 $150.6400
220+ $0.9111 $200.4420
285+ $0.8807 $250.9995
380+ $0.7896 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess