EN
  • EN
  • DE

STP16CL596TTR

Part No STP16CL596TTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 90MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 90mA 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 3.6V
Voltage - Output 16V
Current - Output / Channel 90mA
Frequency 25MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number STP16C
Other Names 497-3879-1,497-3879-2,497-3879-1R,497-3879-2R
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253396-STP16CL596TTR
Ultra Librarian 3D Model Ultra Librarian STP16CL596TTR CAD Model

Description

STP16CL596TTR by STMicroelectronics

The STP16CL596TTR is a high-performance, integrated circuit designed by STMicroelectronics, a leader in semiconductor solutions. This product is part of the company's extensive portfolio of LED drivers, which are specifically engineered to provide efficient and reliable control of LED arrays in a multitude of applications. The STP16CL596TTR is a 16-bit constant current LED sink driver, making it an ideal choice for driving LEDs with consistent brightness and extended lifespan.

One of the key features of the STP16CL596TTR is its 16 constant current output channels, each of which can be programmed with an output current from 5 mA up to 90 mA. This allows for precise control of the brightness levels of the connected LEDs, making it suitable for a variety of lighting applications, from commercial signage to ambient lighting in consumer electronics.

Incorporating a serial interface, the STP16CL596TTR can be controlled via a standard SPI protocol, ensuring easy integration with microcontrollers and other digital control units. This serial interface not only simplifies the connection scheme but also minimizes the number of I/O pins required for LED control, which is particularly beneficial in compact designs.

The device features a 3.3V to 5V supply voltage range, which provides flexibility in system design and compatibility with a wide range of logic levels. Additionally, the STP16CL596TTR boasts an output error detection system that improves the safety and reliability of the lighting system by identifying open-circuit or shorted LEDs.

For thermal management, the STP16CL596TTR is equipped with thermal shutdown protection, which prevents damage to the device under excessive temperature conditions. This feature ensures the longevity and stable operation of the LED driver, even in challenging environments.

Available in a TSSOP24 package, the STP16CL596TTR is designed to be compact and space-efficient, making it an excellent choice for applications where board space is at a premium. With its robust feature set and reliable performance, the STP16CL596TTR from STMicroelectronics stands out as a top-tier solution for driving LED arrays in a diverse range of lighting applications.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess