EN
  • EN
  • DE

R8A66161DD

Part No R8A66161DD
Manufacturer Renesas Electronics America
Catalog PMIC - LED Drivers
Description 16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241787-R8A66161DD
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R8A66161DD CAD Model

Description

The R8A66161DD is a highly integrated system-on-chip (SoC) from Renesas Electronics America, designed for a variety of embedded applications requiring robust connectivity and processing capabilities. This versatile chip offers a combination of a powerful microcontroller core, extensive peripheral interfaces, and optimized power management features, making it suitable for industrial control, consumer electronics, and automotive systems.

Applications

  • Industrial automation systems (e.g., programmable logic controllers, human-machine interfaces)
  • Automotive infotainment and telematics systems
  • Consumer electronics devices (e.g., smart home hubs, IoT gateways)
  • Motor control applications
  • Data acquisition and processing systems

Features

  • High-performance microcontroller core: Enables efficient execution of complex algorithms and real-time control tasks.
  • Extensive communication interfaces: Including Ethernet, USB, CAN, and serial communication ports, facilitating seamless connectivity with other devices and networks.
  • Integrated memory controllers: Support for various memory types, such as Flash and RAM, providing ample storage space for program code and data.
  • Analog-to-digital converters (ADCs): Allow for the acquisition of analog signals from sensors and other sources, enabling precise measurement and control.
  • Digital-to-analog converters (DACs): Enable the generation of analog signals for controlling actuators and other devices.
  • Power management features: Minimize power consumption and extend battery life in portable applications.
  • Security features: Protect against unauthorized access and tampering.

Benefits

  • Improved system performance: The high-performance microcontroller core and optimized architecture enable faster execution of tasks and improved overall system responsiveness.
  • Enhanced connectivity: The extensive communication interfaces facilitate seamless integration with other devices and networks, enabling data exchange and remote control capabilities.
  • Reduced system cost: The integrated features and optimized design minimize the need for external components, reducing overall system cost and complexity.
  • Increased reliability: The robust design and built-in security features ensure reliable operation in harsh environments and protect against unauthorized access.
  • Simplified development: The comprehensive development tools and software libraries provided by Renesas simplify the development process and reduce time-to-market.

Additional Details

The R8A66161DD typically includes a comprehensive suite of development tools, including a C compiler, debugger, and simulator, which facilitate the development and debugging of application code. The chip is also supported by a wide range of software libraries and example code, which provide a starting point for developers and simplify the implementation of common tasks. The device operates within a specified voltage and temperature range. Specific clock speeds and memory sizes vary depending on the specific variant. Detailed specifications are available in the Renesas product datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess