EN
  • EN
  • DE

STP15N80K5

Part No STP15N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH5
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 800V
Current - Continuous Drain (Id) @ 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 32nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1100pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 375 mOhm @ 7A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220
Package TO-220-3
Win Source Part Number 1261670-STP15N80K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STP15N80K5
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STP15N80K5 CAD Model

Description

STP15N80K5 - Power MOSFET by STMicroelectronics

The STP15N80K5 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies (SMPS), lighting, DC-AC converters, and motor control.

Key Features

  • High Voltage Capability: The STP15N80K5 is capable of handling up to 800V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of only 0.85 Ohm, this MOSFET ensures minimal power loss and high efficiency during operation.
  • Fast Switching Performance: The device offers fast switching performance which is crucial for reducing energy losses during power conversion.
  • High Current Rating: It can support a continuous drain current of up to 15A, allowing it to handle high power applications with ease.
  • Reduced Gate Charge: The MOSFET features a reduced gate charge, which minimizes the power required to drive the gate, thus reducing total power consumption.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-AC Converters
  • LED Lighting Solutions
  • Motor Control Systems
  • Power Management Functions

Advanced Technology

The STP15N80K5 incorporates STMicroelectronics' advanced MDmesh™ K5 technology, which combines the benefits of reduced on-resistance and low gate charge to achieve superior switching performance. This technology also ensures high dv/dt capability, which contributes to the device's robustness and reliability.

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STP15N80K5 complies with various environmental standards, ensuring that it is suitable for use in environmentally sensitive applications. It also meets rigorous quality standards, ensuring a reliable performance in a range of conditions.

Overall, the STP15N80K5 Power MOSFET from STMicroelectronics represents a blend of high-performance features, making it an excellent choice for designers looking to optimize their power management and conversion systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess