EN
  • EN
  • DE

UPC8106TB-A

Part No UPC8106TB-A
Manufacturer CEL
Catalog RF Mixers
Description IC MIXER 400MHZ-2.5GHZ UP 6SMINI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Series UPC8106TB
Packaging Bulk
Part Status Obsolete
RF Type Cellular
Frequency 400MHz ~ 2.5GHz
Number of Mixers 1
Gain 9dB
Noise Figure 8.5dB
Secondary Attributes Up Converter
Current - Supply 13.5mA
Voltage - Supply 2.7 V ~ 5.5 V
Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-SuperMiniMold
Win Source Part Number UPC8106TB-A-391096
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC8106TB-A CAD Model

Description

The UPC8106TB-A is a Silicon RF Amplifier designed for various high-frequency applications. Manufactured by CEL (California Eastern Laboratories), this amplifier is known for its excellent gain, low noise figure, and stable performance. It is particularly well-suited for use in communications equipment and other RF front-end systems.

Applications:

  • LNA (Low Noise Amplifier) in communication systems
  • RF front-end for wireless receivers
  • Satellite communication equipment
  • Instrumentation amplifiers
  • General purpose RF amplification

Features:

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Ensures minimal noise contribution to the amplified signal.
  • Stable Operation: Designed for consistent performance over a wide range of operating conditions.
  • Silicon Bipolar Technology: Offers reliable and predictable behavior.
  • Surface Mount Package: Facilitates easy integration into modern circuit designs.

Benefits:

  • Improved Receiver Sensitivity: Amplifies weak signals, enhancing the receiver's ability to detect distant transmissions.
  • Enhanced Signal Quality: Minimizes noise, resulting in cleaner and more reliable signal transmission.
  • Simplified Circuit Design: Integrates easily into existing RF systems, reducing design complexity.
  • Cost-Effective Solution: Provides a balance of performance and affordability.
  • Compact Size: Suitable for use in miniaturized electronic devices.

Additional Details:

The UPC8106TB-A typically operates in the frequency range of several hundred MHz to a few GHz, making it adaptable to various applications. Its low noise figure is crucial for applications where minimizing noise is essential for clear signal reception. The amplifier's stability ensures that its performance remains consistent even under varying environmental conditions or signal levels. The device is commonly supplied in a small surface-mount package, making it easy to integrate into modern printed circuit boards. Specific electrical characteristics, such as gain, noise figure, and input/output impedance, are typically detailed in the manufacturer's datasheet.

This RF amplifier is designed to meet the demanding requirements of modern communication systems, offering a blend of high performance, reliability, and ease of use. Its characteristics make it a preferred choice for designers looking for a compact and efficient amplification solution.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9870 $87.9740
4+ $36.0914 $144.3656
5+ $34.9642 $174.8210
7+ $33.8357 $236.8499
9+ $32.7084 $294.3756
12+ $29.3243 $351.8916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess