EN
  • EN
  • DE

STM6601GU2BDM6F

Part No STM6601GU2BDM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC CTRLR ON/OFF P-P FIXED 12TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Smart ON/OFF Controller
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 240 ms Minimum
Voltage - Threshold 3.5V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-TDFN (2x3)
Win Source Part Number 031342-STM6601GU2BDM6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6601GU2BDM6F CAD Model

Description

STM6601GU2BDM6F: Smart Reset Chip from STMicroelectronics

The STM6601GU2BDM6F is a sophisticated system reset IC developed by STMicroelectronics, designed to enhance the user experience by providing a smart reset function for electronic devices. This compact and efficient chip is ideal for a wide range of applications, including smartphones, tablets, and other portable electronics, where a controlled and reliable reset mechanism is crucial for maintaining system stability and performance.

Key Features

  • Smart Reset Input: The STM6601GU2BDM6F features an innovative smart reset input, which enables the device to initiate a system reset only after a predefined input condition is met, such as pressing and holding the reset button for a specific duration. This prevents accidental resets and ensures that the reset process is intentional and user-initiated.
  • Dual Reset Inputs: Equipped with two reset inputs, this chip offers versatility in reset configurations, allowing for different reset conditions or sequences to be implemented based on the system's requirements.
  • Adjustable Reset Delay: The reset delay time is programmable, giving designers the flexibility to set the appropriate delay for their system's needs. This feature is crucial in preventing unintentional resets due to brief glitches or transients.
  • Low Power Consumption: As with many STMicroelectronics products, the STM6601GU2BDM6F is designed with power efficiency in mind. It operates with very low quiescent current, making it suitable for battery-powered applications where power conservation is a priority.
  • High Reliability: The device is built to ensure high reliability and robustness, with built-in features to protect against electrostatic discharge (ESD) and latch-up events.

Applications

The STM6601GU2BDM6F is a versatile component that can be used in various electronic devices requiring a reliable reset mechanism. Its applications extend to:

  • Portable consumer electronics
  • Smartphones and tablets
  • Wearable technology
  • Handheld gaming devices
  • Personal digital assistants (PDAs)

By integrating the STM6601GU2BDM6F into their designs, manufacturers can ensure that their devices offer users a stable and reliable experience, with reduced risk of data loss or corruption due to unintended resets. STMicroelectronics' commitment to quality and innovation is reflected in this chip, making it an excellent choice for modern electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.7015
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2259 $50.7108
29+ $3.4674 $100.5546
45+ $3.3590 $151.1550
62+ $3.2507 $201.5434
80+ $3.1423 $251.3840
107+ $2.8173 $301.4511
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess