EN
  • EN
  • DE

STP11NB40

Part No STP11NB40
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 400V - 0.48ohm - 10.7A - TO-220/TO-220FP PowerMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194522-STP11NB40
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian STP11NB40 CAD Model

Description

The STP11NB40 is a robust N-channel Power MOSFET designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This electronic component is engineered to meet the demands of high-efficiency power switching applications across a variety of sectors, including consumer electronics, automotive systems, and industrial automation.

Key Features

  • Voltage Rating: The STP11NB40 is characterized by a 400V drain-source breakdown voltage, making it suitable for high-voltage applications.
  • Current Handling: This MOSFET can handle continuous drain currents up to 11A, ensuring reliable performance in power-intensive operations.
  • Low On-Resistance: The on-resistance of this device is as low as 0.65 ohms, which contributes to its high efficiency by minimizing power losses during operation.
  • High-Speed Switching: With fast switching capabilities, the STP11NB40 is optimized for applications that require rapid transitions between on and off states.
  • Gate Charge: It features a low gate charge, which reduces the energy required to turn the transistor on and off, further enhancing its efficiency.

Applications

The versatility of the STP11NB40 allows it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC-DC converters
  • Motor control circuits
  • Lighting systems, including LED drivers
  • Inverters for renewable energy sources

Reliability and Protection

The STP11NB40 is designed with an intrinsic ruggedness that allows it to withstand harsh conditions. Its built-in protection features, such as avalanche energy rating and gate-source voltage protection, ensure a long operational life and reliability in the field.

Package and Mounting

STMicroelectronics provides the STP11NB40 in a TO-220 package, which is widely used in the industry and known for its ease of mounting and good thermal performance. This package is suitable for through-hole mounting, which facilitates heat dissipation and simplifies the PCB design process.

For designers and engineers seeking a high-performance Power MOSFET, the STP11NB40 offers a compelling combination of efficiency, reliability, and versatility, backed by STMicroelectronics' reputation for quality and innovation in semiconductor technology.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0236
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess