EN
  • EN
  • DE

MPC8306SCVMACDCA

Part No MPC8306SCVMACDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 200MHZ 369BGA / MPU PowerQUICC II Pro RISC 32bit 0.09um 200MHz 369-Pin MAP-BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC83xx
Packaging Tray
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 200MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2
Graphics Acceleration No
Ethernet 10/100 Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 369-LFBGA
Manufacturer Package 369-PBGA (19x19)
Additional Interfaces DUART, I2C, SPI, TDM
Win Source Part Number 789250-MPC8306SCVMACDCA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8306SC
Introduction Date December 08, 2010
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC8306SCVMACDCA CAD Model

Description

The NXP MPC8306SCVMACDCA is a high-performance, power-efficient processor designed to meet the diverse needs of embedded applications. This integrated communications processor is part of NXP's PowerQUICC II Pro family, which is renowned for its exceptional balance of processing power, integrated functionality, and low power consumption.

Key Features:

  • Core: The processor is built around a Power Architecture e300 core, capable of reaching speeds up to 266MHz, providing robust computational power for handling complex tasks efficiently.
  • Memory Support: It includes support for DDR2 memory, which allows for faster data transfer rates and improved performance over earlier DDR technology.
  • Connectivity: Featuring a rich set of communication interfaces, the MPC8306SCVMACDCA includes Dual integrated Fast Ethernet Controllers, USB 2.0 for high-speed peripherals, and a PCI Express interface for expanded connectivity options.
  • Integrated Security: The processor contains an advanced security engine that supports a variety of cryptographic algorithms, ensuring secure data transmission and protecting against unauthorized access.
  • Low Power Design: It is designed with power efficiency in mind, making it ideal for applications where power consumption is a critical factor, such as in portable and battery-operated devices.
  • Package: The MPC8306SCVMACDCA is offered in a 369-pin PBGA package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the MPC8306SCVMACDCA makes it suitable for a wide array of applications, including but not limited to, networking equipment, industrial control systems, medical equipment, and automotive infotainment systems. Its integrated features and high-speed interfaces make it particularly well-suited for embedded applications that require reliable connectivity and secure data processing.

Conclusion:

Overall, the NXP MPC8306SCVMACDCA is a powerful, secure, and versatile processor that provides an optimal solution for a variety of embedded systems. Its combination of performance, integrated features, and power efficiency makes it an excellent choice for designers looking to develop advanced, reliable, and cost-effective products.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.7063 $98.7063
2+ $95.6213 $191.2426
3+ $92.5374 $277.6122
4+ $89.4524 $357.8096
5+ $80.1986 $400.9930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess