Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 2.7mA
Voltage - Input 3 V to 36 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 127544-MIC5156BM
Ultra Librarian 3D Model Ultra Librarian MIC5156BM CAD Model

Description

Microchip Technology's MIC5156BM: A Robust Voltage Regulator

The MIC5156BM is a highly reliable voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This component is part of Microchip's extensive range of power management solutions, tailored to meet the demanding requirements of modern electronic circuits.

Key Features

  • Adjustable Output: The MIC5156BM offers an adjustable output voltage, giving designers the flexibility to use it in a variety of applications by setting the output to the required level.
  • High Accuracy: Precision voltage regulation ensures that the output remains stable under varying input conditions and load changes, which is crucial for sensitive electronic devices.
  • Low Dropout: Featuring a low dropout voltage, the MIC5156BM minimizes the difference between the input and output voltages, helping to maintain efficiency and reduce power loss.
  • Thermal Protection: The device includes built-in thermal protection, which safeguards it against overheating, thus ensuring long-term reliability and safety in operation.
  • Current Limiting: A current-limiting feature prevents damage to the regulator and the load in the event of a fault or an overload condition.

Applications

The MIC5156BM is versatile and can be used in a wide array of electronic systems. It is particularly well-suited for:

  • Portable Devices
  • Microprocessor Power Supplies
  • Memory and Logic Circuitry
  • Peripheral Power Supplies

Package and Availability

Microchip Technology offers the MIC5156BM in a compact and robust package, ensuring that it can be easily integrated into various circuit designs without taking up significant board space. The product is available through Microchip's distribution channels, ensuring accessibility for designers and manufacturers around the globe.

With its combination of adjustable output, high accuracy, low dropout, thermal protection, and current limiting, the MIC5156BM stands out as a reliable power management solution. Whether for new designs or upgrades to existing systems, the MIC5156BM by Microchip Technology is a component that promises performance and peace of mind.

You May Also Be Interested in

ON Semiconductor
IC REG CTRLR DUAL OUT 8SOIC
Need more? Email Us
ECAD model for MC33567D-1R2
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
ECAD model for UC3836DTRG4
Microchip Technology
IC REG CTRLR SGL POS ADJ SOT23-6
Need more? Email Us
ECAD model for MIC5159BM6TR
NEC
Lowest to $0.5653
ECAD model for UPC78L15T-E1
Rohm Semiconductor
IC REG CTRLR SGL 1.5V 8MSOP / LDO Cntrlr REG Fixed 1.5V 4mA 8-Pin MSOP T/R
Need more? Email Us
ECAD model for BD3501FVM-TR
Microchip Technology
IC REG CTRLR SGL POS ADJ 10MSOP
Lowest to $1.3489
ECAD model for MIC5190YMM
Semtech Corporation
Ultra Low Output Voltage Dual Linear FET Controller
Lowest to $2.7502
ECAD model for SC338AIMSTR
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.3010
ECAD model for LP2975IMM-3.3
Microchip Technology
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $2.7221
ECAD model for MIC5156BM

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7221 $51.7199
45+ $2.2336 $100.5120
70+ $2.1638 $151.4660
96+ $2.0940 $201.0240
124+ $2.0242 $251.0008
166+ $1.8148 $301.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,021 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention