EN
  • EN
  • DE

STP10NM60ND

Part No STP10NM60ND
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 600 V, 0.57, 8 A, DPAK, TO-220FP, TO-220 FDmesh II Power MOSFET (with fast diode)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series FDmesh II
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 20nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 577pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 70W (Tc)
Rds On (Maximum) @ Id, Vgs 600 mOhm @ 4A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220
Package TO-220-3
Win Source Part Number 1261657-STP10NM60ND
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STP10NM60ND
Introduction Date February 10, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STP10NM60ND CAD Model

Description

The STP10NM60ND is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed with the advanced MDmesh™ II technology. This device is tailored to meet the high efficiency and reliability demands of modern electronic applications, particularly in the realm of high-performance switching applications such as switch-mode power supplies, lighting, and converters.

Featuring a drain-source voltage (V<sub>DS) of 600 V, the STP10NM60ND ensures robust operation even in high voltage environments, making it suitable for a wide array of power applications. With an on-resistance (R<sub>DS(on)) of just 0.75 Ω, it offers minimal conduction losses, which is critical for maintaining efficiency in power conversion systems.

With a continuous drain current (I<sub>D) of 10 A at 25°C, this Power MOSFET can handle significant current loads, ensuring steady performance for demanding circuits. The device's low gate charge (Q<sub>g) and reduced input capacitance (C<sub>iss) contribute to its fast switching characteristics, which is a key factor for reducing switching losses in high-frequency operations.

The STP10NM60ND incorporates a robust package design that allows for efficient heat dissipation, ensuring stable operation over a wide temperature range. The package is engineered for optimal thermal performance, which is essential for maintaining reliability and longevity in applications where the MOSFET is subject to thermal stress.

As a product from STMicroelectronics, a leader in semiconductor solutions, the STP10NM60ND benefits from the company's commitment to quality and innovation. It is designed to meet stringent industry standards, ensuring compatibility with a wide range of electronic designs and applications.

For designers and engineers looking for a high-performance Power MOSFET with excellent efficiency, reliability, and thermal performance, the STP10NM60ND is an exemplary choice that offers the quality and performance expected from STMicroelectronics.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8147 $63.5145
80+ $1.4890 $119.1200
125+ $1.4425 $180.3125
170+ $1.3959 $237.3030
215+ $1.3494 $290.1210
290+ $1.2097 $350.8130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess