EN
  • EN
  • DE

BTA26-600BRG

Part No BTA26-600BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 25A TOP3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 25A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 80mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TOP3
Win Source Part Number 012187-BTA26-600BRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BTA26-600B
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian BTA26-600BRG CAD Model

Description

STMicroelectronics BTA26-600BRG Triac

The BTA26-600BRG is a high-performance triac designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This triac is part of the company's extensive range of thyristor and triac products, which are renowned for their reliability and efficiency in various applications.

This particular model, the BTA26-600BRG, is a 25A triac with a maximum operating voltage of 600V, making it suitable for handling high power AC loads. It is designed for use in applications requiring AC switching and phase control operations, such as motor control circuits, lighting systems, and heating regulation.

One of the key features of the BTA26-600BRG is its high commutation performance, which ensures that the device can handle high current surges without failure. This makes it an excellent choice for demanding applications where other triacs might falter. Additionally, the triac has a high static and dynamic dV/dt capability, which provides enhanced noise immunity and minimizes the risk of unintended triggering.

The BTA26-600BRG comes in a robust and insulated RD91 package, which not only provides excellent thermal performance but also ensures electrical isolation from the mounting surface. This insulation feature simplifies PCB design and enhances safety during operation.

STMicroelectronics has also designed this triac with a gate trigger current that is low enough to be directly driven by microcontrollers and other logic-level devices, thus simplifying the design of control circuits. The triac is also compatible with standard snubber circuits, which can be used to further improve its performance and reliability.

In summary, the BTA26-600BRG from STMicroelectronics is a versatile and robust triac that is well-suited for high power AC switching applications. Its high commutation capabilities, excellent thermal performance, and ease of integration make it a reliable choice for engineers and designers looking to create efficient and durable electronic systems.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team for professional assistance.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4791 $52.0611
50+ $2.0341 $101.7050
77+ $1.9706 $151.7362
105+ $1.9070 $200.2350
136+ $1.8434 $250.7024
182+ $1.6527 $300.7914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,515 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess