EN
  • EN
  • DE

F7NM50N

Part No F7NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 5A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 12nC @ 10V
Max Input Capacitance 400pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 20W (Tc)
Maximum Rds On at Id,Vgs 780 mOhm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 204024-F7NM50N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F7NM50N CAD Model

Description

STMicroelectronics F7NM50N N-Channel MOSFET Overview

The F7NM50N is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is a part of ST's MDmesh™ V series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance, making it an ideal choice for high-efficiency solutions.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, ensuring that it can be driven at lower gate voltages, which helps in reducing power consumption and improving overall system efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 6.5A, the F7NM50N can handle significant power, suitable for robust applications.
  • Low On-Resistance: The MOSFET boasts a low R<sub>DS(on) value, which minimizes conduction losses and enhances performance, particularly in applications where high efficiency is crucial.
  • High Switching Speed: The fast switching speed of the F7NM50N makes it an excellent candidate for high-frequency power switching applications, contributing to reduced switching losses.
  • 100% Avalanche Tested: This ensures that the MOSFET can withstand high energy pulses, providing reliability and robustness in adverse conditions.

Applications

The versatility of the F7NM50N allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems

Technical Specifications

The F7NM50N operates with a drain-source voltage (V<sub>DS) of up to 500V, which is suitable for high-voltage applications. The device is housed in a TO-220FP package, which is widely used and easy to mount on various types of PCBs.

Conclusion

In conclusion, the F7NM50N from STMicroelectronics is a robust and efficient N-Channel MOSFET that offers excellent performance characteristics for power conversion and management. Its low on-resistance, high current handling, and fast switching capabilities make it an ideal choice for designers looking to optimize their power systems for both performance and reliability.

You May Also Be Interested in

STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess