EN
  • EN
  • DE
  • IT

STMPE16M31QTR

Part No STMPE16M31QTR
Manufacturer STMicroelectronics
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR S-TOUCH 16CH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 16
LED Driver Channels Up to 16
Resolution 9 b
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 400μA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-QFN (4x4)
Win Source Part Number 106563-STMPE16M31QTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMPE16M31QTR CAD Model

Description

STMPE16M31QTR Touch Screen Controller Overview

The STMPE16M31QTR from STMicroelectronics is a highly sophisticated touch screen controller designed to offer exceptional performance and versatility for a wide range of applications. This advanced controller integrates multiple features to provide a seamless and responsive user experience for touch-based interfaces.

Key Features and Benefits

  • Multi-Touch Support: The STMPE16M31QTR supports advanced multi-touch detection, enabling it to track multiple fingers simultaneously, which is essential for modern touch screen applications that require gestures like pinch-to-zoom and swipe.
  • High Resolution: With a high resolution of 12-bit SAR ADC, it ensures precise touch localization, translating to smooth and accurate touch events.
  • Robust Design: This controller is designed to be resistant to environmental factors such as electromagnetic interference (EMI) and electrostatic discharge (ESD), ensuring consistent performance in a variety of conditions.
  • Low Power Consumption: It features a low-power design that is crucial for battery-powered devices, helping to extend the operational life of the end product.
  • Flexible Configuration: The STMPE16M31QTR is highly configurable and can be tailored to specific application needs, making it suitable for a broad range of touch screen sizes and types.
  • Communication Interfaces: It includes I2C, SPI, and MIPI I3C interfaces, providing versatile options for communication with the main processor.

Applications

The STMPE16M31QTR is ideal for use in a variety of touch-enabled devices, such as:

  • Smartphones and tablets
  • Personal navigation devices
  • Point-of-sale terminals
  • Industrial control panels
  • Automotive infotainment systems

Technical Specifications

The STMPE16M31QTR operates over a wide temperature range and comes in a compact QFN package, making it suitable for space-constrained applications. Its technical specifications ensure that it meets the rigorous demands of modern touch screen devices.

You May Also Be Interested in

Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0492 $57.9348
47+ $2.5017 $117.5799
72+ $2.4243 $174.5496
99+ $2.3458 $232.2342
128+ $2.2673 $290.2144
171+ $2.0328 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess