EN
  • EN
  • DE

STME-EYEQ3

Part No STME-EYEQ3
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708782-STME-EYEQ3
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STME-EYEQ3 CAD Model

Description

The STME-EYEQ3, developed by STMicroelectronics, represents the cutting edge in automotive safety technology. This innovative product is part of the EyeQ family, which is renowned for its contribution to the advancement of Advanced Driver Assistance Systems (ADAS). The STME-EYEQ3 is designed to enhance vehicle intelligence, providing support for a safer driving experience.

Key Features

  • High-performance, multi-core processing platform specifically tailored for ADAS applications.
  • Integration of multiple heterogeneous cores, including CPU, DSP, and vision processors.
  • Capable of performing complex and computationally intensive tasks such as object detection, classification, and decision-making in real-time.
  • Supports a wide range of ADAS functions, from basic safety features to semi-autonomous driving capabilities.
  • Robust design compliant with automotive industry standards, ensuring reliability and durability in diverse environmental conditions.

Applications

The versatility of the STME-EYEQ3 allows it to support various applications within the automotive sector:

  1. Lane Departure Warning (LDW)
  2. Adaptive Cruise Control (ACC)
  3. Traffic Sign Recognition (TSR)
  4. Pedestrian Detection (PD)
  5. Blind Spot Detection (BSD)
  6. Driver Monitoring Systems (DMS)

Enhancing Safety and Performance

The STME-EYEQ3 is engineered to meet the rigorous demands of modern vehicles, contributing to enhanced road safety and improved driving performance. Its ability to process vast amounts of sensor data in real-time enables vehicles to react swiftly to dynamic driving scenarios, significantly reducing the risk of accidents.

With the adoption of the STME-EYEQ3, automotive manufacturers can deliver vehicles that align with the highest safety standards while paving the way for the future of autonomous driving. STMicroelectronics continues to push the boundaries of technology, offering solutions that make driving not only safer but also more enjoyable.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3896 $65.5584
8+ $15.3323 $122.6584
12+ $14.8036 $177.6432
17+ $13.7461 $233.6837
22+ $13.2175 $290.7850
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,492 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess