EN
  • EN
  • DE

STM320F071CBY6TR

Part No STM320F071CBY6TR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708311-STM320F071CBY6TR
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM320F071CBY6TR CAD Model

Description

STM32F071CBY6TR Microcontroller

The STM32F071CBY6TR is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer STMicroelectronics. This device is part of the STM32F0 series, which is well-known for its high performance and energy efficiency. The STM32F071CBY6TR is designed to offer the perfect balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M0 processor, which operates at a frequency of up to 48 MHz. The Cortex-M0 core is designed for low-power operation while still providing the high performance expected from a modern MCU.
  • Memory: Comes with 128 Kbytes of Flash memory and 16 Kbytes of SRAM, ensuring ample space for complex applications and data storage.
  • I/O Ports: Features a rich set of I/Os and peripherals. It includes multiple communication interfaces such as USART, SPI, I2C, and USB 2.0 Full Speed, making it highly versatile for various communication needs.
  • ADC: Equipped with a 12-bit analog-to-digital converter with up to 16 channels, allowing for accurate analog signal measurement and conversion.
  • Timers: Multiple timers including advanced-control timers, basic timers, and watchdog timers, which provide a wide range of timing and control capabilities.
  • Power Efficiency: Designed for low-voltage operation ranging from 2.0 to 3.6 volts, ensuring low power consumption for battery-powered or energy-sensitive applications.
  • Packages: Available in a 45 mm x 45 mm UFQFPN32 package that is suitable for space-constrained applications.

Applications:

The versatility of the STM32F071CBY6TR allows it to be used in a diverse array of applications, including industrial control systems, consumer electronics, home automation, and medical devices. Its robust design and rich peripheral set make it particularly well-suited for applications that require high reliability and performance in a compact form factor.

With its advanced features and capabilities, the STM32F071CBY6TR by STMicroelectronics is a powerful microcontroller that provides a scalable, flexible, and cost-effective solution for a multitude of embedded system applications.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess